EN
  • EN
  • DE

LTC3668EMSEPBF

Part No LTC3668EMSEPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072384-LTC3668EMSEPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3668EMSEPBF CAD Model

Description

LTC3668EMSEPBF: A Robust Power Management IC from Linear Technology

The LTC3668EMSEPBF is a highly integrated and efficient power management integrated circuit (PMIC) designed by Linear Technology, which is now part of Analog Devices. This multifunctional device is tailored to meet the rigorous demands of portable and space-constrained electronic applications. It is especially suitable for use in industrial, automotive, and communication systems where reliability and performance are critical.

At the heart of the LTC3668EMSEPBF is a dual monolithic step-down switching regulator with a wide input voltage range of 4.5V to 34V. This allows the device to operate from a variety of power sources, including unregulated wall adapters, industrial supplies, and automotive batteries. The dual channels are capable of delivering up to 1A of continuous output current each, with the ability to synchronize to an external clock for noise-sensitive applications.

The PMIC also features a robust design that includes a high efficiency of up to 95%, which is essential for battery-powered devices as it extends their operational life. The LTC3668EMSEPBF comes in a thermally efficient MSOP-16E package, which is designed to enhance heat dissipation and ensure reliable operation even in high-temperature environments.

One of the key benefits of the LTC3668EMSEPBF is its ability to provide precise power management. Each channel has independent enable pins and soft-start capabilities to reduce inrush current during startup. Additionally, the device includes internal compensation, which minimizes external components and simplifies the design process. The fixed frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages.

Furthermore, the LTC3668EMSEPBF is designed with protection features to safeguard the IC and the downstream circuitry. It includes overvoltage protection, overcurrent protection, and thermal shutdown. These features contribute to the overall durability and longevity of the product, making it a reliable choice for mission-critical applications.

Overall, the LTC3668EMSEPBF from Linear Technology is a versatile and dependable power management solution that provides efficient, precise, and protected power delivery for a wide range of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess