EN
  • EN
  • DE

LTC3588EMSE-1#PBF

Part No LTC3588EMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ENERGY HARVESTING PSU 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Energy Harvesting
Operating Supply Current 950nA
Supply Voltage - Operating 2.7 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062730-LTC3588EMSE-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3588EMSE-1#PBF CAD Model

Description

The LTC3588EMSE-1#PBF by Linear Technology is a highly versatile energy harvesting power supply, adept at converting and managing power from small environmental sources such as vibration, thermal gradients, or light. This innovative component is designed to be the cornerstone of low-power applications where traditional power sources are impractical or unavailable.

Key Features:

  • Integrated Energy Harvesting: The LTC3588EMSE-1#PBF incorporates a low-loss full-wave bridge rectifier and a high-efficiency buck converter, making it capable of transforming AC power from piezoelectric, solar, or magnetic sources into a usable DC supply.
  • Wide Input Voltage Range: This device operates with an input voltage range of 2.7V to 20V, allowing it to work effectively with a variety of energy transducers.
  • Adjustable Output Voltage: The output voltage can be set between 1.8V and 5V, providing flexibility to power different types of loads and circuits.
  • Power Good Output: The inclusion of a 'Power Good' output signal enables easy integration with microcontrollers or other logic systems, signaling when the output voltage is within regulation.
  • Ultra-Low Quiescent Current: Its quiescent current is exceptionally low, which is crucial for maximizing the efficiency of energy harvesting applications.

Applications:

The LTC3588EMSE-1#PBF is ideal for a wide range of low-power applications, such as:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Battery Replacement Solutions
  • Building and Structural Monitoring
  • Industrial Monitoring and Control Systems

Package and Quality:

Encased in a compact MSOP-16 package, the LTC3588EMSE-1#PBF is designed to fit into space-constrained applications while providing robust performance. Linear Technology's commitment to quality ensures that this power supply meets high standards of reliability and performance, making it a trustworthy choice for critical and long-term deployments.

With its advanced energy management features and flexible operating parameters, the LTC3588EMSE-1#PBF is a powerful solution for designers looking to harness the power of energy harvesting technologies in their next project.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2916 $51.4580
12+ $8.4444 $101.3328
19+ $8.1806 $155.4314
26+ $7.9167 $205.8342
33+ $7.6528 $252.5424
44+ $6.8611 $301.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess