EN
  • EN
  • DE

PL613-51QC-R

Part No PL613-51QC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL PROG CLOCK 16QFN / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series *
Package Tape & Reel
Base Product Number PL613
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-PL613-51QC-RDKR,PL613-51QC-R-ND,150-PL613-51QC-RCT,150-PL613-51QC-RTR
Standard Package 3,000
Win Source Part Number 1142998-PL613-51QC-R
Ultra Librarian 3D Model Ultra Librarian PL613-51QC-R CAD Model

Description

The PL613-51QC-R is a cutting-edge product from Microchip Technology, a leading manufacturer in the field of microcontroller and analog semiconductors. This particular device is part of Microchip's extensive portfolio of clock generation and timing solutions, designed to meet the rigorous demands of modern electronic systems.

The PL613-51QC-R is a versatile, programmable clock generator that boasts a low-power consumption profile, making it an ideal choice for battery-powered and energy-sensitive applications. It is capable of generating multiple output frequencies, which can be customized to suit a wide array of applications, ranging from consumer electronics to industrial automation systems.

This device is packaged in a compact, RoHS-compliant, 8-pin QFN package, which is designed for space-constrained applications. The small footprint of the PL613-51QC-R does not compromise on performance or functionality, offering a stable and reliable clock source for various electronic components such as microprocessors, DSPs, and FPGAs.

One of the key features of the PL613-51QC-R is its programmability. Users can easily configure the device to generate different clock outputs using Microchip's user-friendly software tools. This flexibility reduces the need for multiple clock generators in a design, simplifying inventory management and potentially reducing the overall bill of materials cost for product development.

The device operates over a wide voltage range and has excellent jitter performance, ensuring that the generated clock signals are accurate and stable over temperature and voltage variations. This is crucial for maintaining the integrity of digital signals and the overall performance of the system it supports.

In summary, the PL613-51QC-R from Microchip Technology is a highly adaptable and efficient solution for clock generation needs. Its low power consumption, programmability, and small package size make it a top choice for designers looking to optimize their systems for performance and cost.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess