EN
  • EN
  • DE
  • IT

LTC3559EUD-1#PBF

Part No LTC3559EUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB BATTERY CHARGER 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1062693-LTC3559EUD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3559EUD-1#PBF CAD Model

Description

Linear Technology's LTC3559EUD-1#PBF - Integrated Power Management Solution

The LTC3559EUD-1#PBF is a versatile and highly integrated power management IC designed by Linear Technology, now part of Analog Devices. This compact, multifunctional component is engineered to cater to the demanding power requirements of portable electronic devices.

At the heart of the LTC3559EUD-1#PBF lies a synchronous buck regulator that delivers high efficiency and excellent transient response, making it ideal for powering sensitive digital circuits. The buck regulator is capable of supplying up to 1.5A of continuous output current, ensuring that even power-hungry processors and peripherals are well-supported.

Accompanying the buck regulator are dual linear regulators that provide additional power rails with lower output currents. These are perfect for powering noise-sensitive analog components such as sensors, ADCs, or DACs. The linear regulators maintain a low dropout voltage, which enhances efficiency and prolongs battery life in portable applications.

The LTC3559EUD-1#PBF is also equipped with an integrated Li-Ion/Polymer battery charger. This feature simplifies the design of portable devices by removing the need for a separate charging circuit. The charger is programmable and supports selectable charging rates, ensuring that batteries are charged safely and efficiently.

Designed with a small footprint in mind, the LTC3559EUD-1#PBF comes in a compact 16-lead QFN package. This makes it an excellent choice for space-constrained applications such as handheld medical devices, personal media players, and advanced wearable technology.

The device boasts a wide input voltage range, from 2.5V to 5.5V, allowing it to operate with various power sources, including USB ports and wall adapters. Additionally, its internal switching frequency can be set to either 1MHz or 2.25MHz, enabling designers to optimize the trade-off between efficiency and external component size.

For added convenience, the LTC3559EUD-1#PBF features a 'Power Good' status output, which provides a real-time indication of the system's power status. This allows for intelligent power sequencing and system monitoring, further enhancing the reliability of the end product.

In summary, the LTC3559EUD-1#PBF from Linear Technology is a comprehensive power management solution that offers efficiency, integration, and convenience for designers of portable electronics, consolidating multiple power functions into a single, compact package.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess