EN
  • EN
  • DE

LTC3558EUD#PBF

Part No LTC3558EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB BATTERY CHARGER 20-QFN / Linear Battery Charger Li-Ion/Li-Pol 950mA 4.2V 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Current 200μA
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783426-LTC3558EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3558
Introduction Date April 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3558EUD#PBF CAD Model

Description

Product Overview: LTC3558EUD#PBF

The LTC3558EUD#PBF is a high-performance integrated power management solution designed by Linear Technology, now part of Analog Devices. This compact and efficient device is specifically tailored for portable Li-Ion/Polymer battery applications. It combines a USB-compatible linear charger, a PowerPath manager, an efficient synchronous buck-boost regulator, and an always-on LDO, all in a small, low-profile package.

Key Features

  • Integrated Power Management: This product features a multifunctional approach to power management, allowing for simultaneous operation of multiple functions within a single device.
  • USB-Compatible Linear Charger: The LTC3558EUD#PBF includes a full-featured battery charger with programmable charge current up to 950mA, which can be adjusted via an external resistor.
  • Efficient Synchronous Buck-Boost DC/DC Converter: The DC/DC converter is capable of providing a regulated output voltage with high efficiency, making it ideal for maintaining a constant power supply even as the battery voltage fluctuates.
  • Always-On LDO: The low dropout regulator ensures a stable voltage supply for critical always-on circuitry, enhancing the reliability of the overall system.
  • Compact QFN Package: Encased in a 24-pin (4mm × 4mm) QFN package, the LTC3558EUD#PBF is designed for space-constrained applications.
  • Thermal Regulation: To protect against overheating, the device includes thermal regulation, which automatically reduces charge current if the die temperature approaches a preset threshold.

Applications

The LTC3558EUD#PBF is an ideal choice for a wide range of portable devices that require efficient power management. These include smartphones, portable media players, handheld GPS units, and other USB-powered gadgets.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC3558EUD#PBF. The device is designed to meet the stringent requirements of portable applications, ensuring a long operational life and consistent performance.

Ordering Information

The product is available with the part number LTC3558EUD#PBF. For detailed specifications, technical documentation, and ordering information, customers should contact Linear Technology or visit their website.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3153 $61.2612
8+ $12.5664 $100.5312
13+ $12.1737 $158.2581
17+ $11.7810 $200.2770
22+ $11.3883 $250.5426
30+ $10.2102 $306.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess