EN
  • EN
  • DE

LTC3460ES5#TR

Part No LTC3460ES5#TR
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97104-LTC3460ES5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3460ES5#TR CAD Model

Description

The LTC3460ES5#TR, manufactured by Linear Technology, is a high-efficiency, extended temperature range step-up DC/DC converter designed for compact, portable applications. This versatile power management integrated circuit (PMIC) is capable of generating a boosted, regulated output voltage from a lower voltage input, making it ideal for battery-powered devices where extending run-time is crucial.

Key Features

  • High Efficiency: The LTC3460ES5#TR boasts a high conversion efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Output: Users can set the output voltage from 2.4V to 5.5V to accommodate a variety of load requirements.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery conservation, particularly in standby mode.
  • Low Noise Operation: The device features a fixed frequency operation which minimizes noise and makes it suitable for noise-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Small Package: Available in a tiny SOT-23 package, the LTC3460ES5#TR is perfect for space-constrained applications.

Applications

The LTC3460ES5#TR is particularly well-suited for a variety of applications where space and power efficiency are critical. These include:

  • Handheld devices
  • Portable media players
  • Wireless and Bluetooth headsets
  • Medical devices
  • Small LCD displays

Product Specifications

Parameter Value
Input Voltage Range 1.1V to 4.5V
Output Voltage Range 2.4V to 5.5V
Switching Frequency 1.3MHz
Package SOT-23

The LTC3460ES5#TR is a testament to Linear Technology's commitment to providing innovative, high-performance power management solutions. With its broad input voltage range and adjustable output, this step-up converter is a versatile choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess