EN
  • EN
  • DE

LTC3421EUF#TR

Part No LTC3421EUF#TR
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0502+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754444-LTC3421EUF#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3421EUF#TR CAD Model

Description

Linear Technology LTC3421EUF#TR - High Efficiency, 3MHz Synchronous Step-Up DC/DC Converter

The LTC3421EUF#TR from Linear Technology is a high-performance, synchronous step-up DC/DC converter that provides a compact and efficient power solution for a wide range of applications. Its high switching frequency of up to 3MHz allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and cost of the power supply design.

Key Features:

  • High Frequency Operation: Up to 3MHz switching frequency enables the use of tiny, low-cost capacitors and inductors.
  • High Efficiency: Integrated synchronous rectification improves efficiency, especially beneficial when stepping up from low input voltages.
  • Wide Input Voltage Range: Operates from an input voltage range of 1.5V to 5.5V, suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.
  • Adjustable Output Voltage: The output voltage can be set from 1.5V to 5.25V to accommodate a variety of loads and applications.
  • Low Quiescent Current: Ideal for battery-powered applications with its low no-load quiescent current.
  • Burst Mode Operation: Provides high efficiency at light loads.
  • Power Good Output: Offers a power good signal when the output voltage is within regulation.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.

Applications:

The LTC3421EUF#TR is versatile for use in portable devices where efficient power conversion is critical. It is ideal for:

  • Handheld Instruments
  • Portable Media Players
  • Medical Devices
  • Wireless and DSL Modems
  • GPS Devices

With its high frequency and synchronous operation, the LTC3421EUF#TR minimizes external component size and helps achieve a compact power supply design without sacrificing performance. Whether you're designing for battery life, space-constrained applications, or simply need a reliable power source, the LTC3421EUF#TR is an excellent choice for your step-up DC/DC conversion needs.

Package and Availability:

The LTC3421EUF#TR is available in a 16-lead QFN (4mm × 4mm) package, which is RoHS compliant and suitable for automated assembly processes. It is also available in tape and reel format for high-volume production requirements.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7778 $56.3334
7+ $15.4075 $107.8525
11+ $14.9260 $164.1860
14+ $14.4445 $202.2230
18+ $13.9630 $251.3340
24+ $12.5186 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess