EN
  • EN
  • DE

LTC3300ILXE-1#PBF

Part No LTC3300ILXE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY BALANCER 48LQFP / Battery Balancer Li-Ion/Li-FePO4 10000mA Automotive 48-Pin LQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Function Battery Balancer
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-LQFP Exposed Pad
Manufacturer Package 48-eLQFP (7x7)
Win Source Part Number 783294-LTC3300ILXE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3300-1
Introduction Date March 01, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3300ILXE-1#PBF CAD Model

Description

The LTC3300ILXE-1#PBF is a high-performance, bidirectional multicell battery balancer designed by Linear Technology. This integrated circuit is specifically engineered to balance the individual cells of a series-connected battery stack through a high efficiency, bidirectional energy transfer process.

Key Features

  • Bidirectional Synchronous Balancing: This feature allows the LTC3300 to transfer energy from higher voltage cells to lower voltage cells, ensuring all cells within the battery stack are balanced, which is vital for maximizing battery life and performance.
  • High Efficiency: The energy transfer process is highly efficient, which minimizes heat generation and energy loss during the balancing operation.
  • 1MHz Daisy-Chainable Serial Interface: The device includes a fast serial interface that can be daisy-chained, allowing for the control of multiple LTC3300 devices in larger battery stacks.
  • Advanced Fault Protection: The LTC3300 comes with comprehensive fault protection mechanisms, including overvoltage, undervoltage, and overtemperature protections.

Applications

The LTC3300ILXE-1#PBF is suitable for a variety of applications where precise battery balancing is critical. These applications include electric vehicles, grid-tied energy storage systems, backup battery systems, and any multi-cell battery configuration that requires long life and high reliability.

Product Specifications

Parameter Value
Part Number LTC3300ILXE-1#PBF
Manufacturer Linear Technology
Package 40-Lead Plastic QFN
Operating Temperature -40°C to 125°C
Supply Voltage 3.6V to 5V

Overall, the LTC3300ILXE-1#PBF by Linear Technology is a sophisticated solution for achieving balanced battery systems, offering high efficiency, advanced communication capabilities, and robust protection features, making it a top choice for engineers and designers working on cutting-edge battery technology.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1221 $56.9768
18+ $5.8438 $105.1884
27+ $5.6611 $152.8497
37+ $5.4785 $202.7045
48+ $5.2959 $254.2032
64+ $4.7481 $303.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess