EN
  • EN
  • DE

LTC4090EDJC-3#TRPBF

Part No LTC4090EDJC-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description USB Power Manager 4.35V to 5.5V Automotive 22-Pin DFN EP T/R / IC USB POWER MANAGER 22DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Win Source Part Number 783898-LTC4090EDJC-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4090
Introduction Date November 21, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4090EDJC-3#TRPBF CAD Model

Description

The LTC4090EDJC-3#TRPBF is a high-performance, autonomous linear charger and PowerPath manager for single-cell lithium-ion batteries, designed and manufactured by Linear Technology. This advanced integrated circuit (IC) is specifically engineered to provide efficient charging solutions for portable devices, such as smartphones, tablets, and medical and industrial equipment.

Key Features

  • Autonomous operation with PowerPath control for seamless transition between input power and battery.
  • Wide input voltage range from 4.25V to 5.5V, making it versatile for various USB and adapter power sources.
  • Integrated thermal regulation to maximize the charge rate without the risk of overheating.
  • Instant-on operation ensures system power-up even with a dead or missing battery.
  • Programmable charge current up to 1.5A allows for fast charging capabilities.
  • High accuracy charge voltage with ±0.6% precision to ensure the longevity and safety of the battery.
  • Overvoltage protection shields the device from input surges, enhancing system reliability.
  • Compact DFN package (3mm x 3mm) suitable for space-constrained applications.

Applications

The LTC4090EDJC-3#TRPBF is an ideal charging solution for a wide range of applications. Its compact size and comprehensive feature set make it suitable for portable medical devices, wireless speakers, handheld instruments, and any other battery-powered devices that require reliable and efficient charging.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC4090EDJC-3#TRPBF is no exception. This product is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in the field. The device is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Conclusion

Overall, the LTC4090EDJC-3#TRPBF from Linear Technology represents a sophisticated solution for modern charging demands. Its blend of autonomy, efficiency, and precision makes it a top choice for designers looking to enhance the user experience by reducing charging time and extending battery life, all while maintaining safety and reliability.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2220 $51.5520
38+ $2.6437 $100.4606
59+ $2.5611 $151.1049
81+ $2.4785 $200.7585
105+ $2.3959 $251.5695
140+ $2.1480 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,103 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess