EN
  • EN
  • DE

LTC3215EDD#TRPBF

Part No LTC3215EDD#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 700MA 10DFN / LED Driver 1 Segment 9200uA Supply Current 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.9V
Voltage Supply MAX 4.4V
Output Current per Channel 700mA
Frequency 900kHz
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783269-LTC3215EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3215
Introduction Date March 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3215EDD#TRPBF CAD Model

Description

LTC3215EDD#TRPBF - LED Driver with Integrated Charge Pump

The LTC3215EDD#TRPBF is a high-performance LED driver integrated circuit from Linear Technology, designed to efficiently drive LEDs with a constant current for uniform brightness. This IC is ideal for portable applications due to its compact DFN package and the requirement of only a few external components for operation.

Featuring an internal charge pump with 1x, 1.5x, and 2x modes, the LTC3215EDD#TRPBF can adapt to varying input voltages while maintaining a constant LED current, ensuring consistent lighting without flicker across the supply range of 2.7V to 5.5V. This makes it suitable for battery-powered devices where input voltage can fluctuate over time.

The device can drive up to six LEDs in series, providing up to 30mA of LED current for each channel, which is programmable via an external resistor. This flexibility allows designers to set the desired brightness level or to balance power consumption against light output according to the application's requirements.

For protection, the LTC3215EDD#TRPBF includes features like soft-start capability, which prevents inrush current at startup, and thermal shutdown to protect the IC from overheating. Additionally, it has open LED and short-circuit protection to ensure reliable operation under fault conditions.

The device also boasts high efficiency, which not only improves battery life but also reduces the need for heat sinking. This is particularly important in compact, portable applications where space is at a premium and thermal management can be challenging.

To facilitate easy integration into system designs, the LTC3215EDD#TRPBF is available in a low-profile (0.75mm) 10-lead DFN package with a small footprint. This package is RoHS compliant and manufactured with a lead-free finish, making it suitable for use in environmentally sensitive applications.

In summary, the LTC3215EDD#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for driving LEDs in portable devices. Its integrated charge pump technology, combined with protection features and a compact form factor, make it an excellent choice for designers looking to enhance the lighting capabilities of their battery-powered products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8085 $54.2550
70+ $1.4839 $103.8730
105+ $1.4375 $150.9375
145+ $1.3911 $201.7095
190+ $1.3448 $255.5120
250+ $1.2057 $301.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess