EN
  • EN
  • DE

LT3755IMSE#TRPBF

Part No LT3755IMSE#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP / LED Driver 1700uA Supply Current Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Voltage - Output 75V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781253-LT3755IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3755
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3755IMSE#TRPBF CAD Model

Description

The LT3755IMSE#TRPBF is a sophisticated LED driver integrated circuit (IC) from Linear Technology, designed to efficiently manage and drive high-power LEDs. This versatile IC is particularly well-suited for applications requiring precise control of LED arrays, including automotive lighting, industrial illumination, and architectural lighting. The LT3755IMSE#TRPBF is capable of delivering high-performance features in a wide range of lighting scenarios, making it an essential component for designers who demand reliability and flexibility.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range of 4.5V to 40V, making it suitable for a variety of power supply conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 100V, allowing it to drive multiple LEDs in series and ensuring consistent brightness across the array.
  • High-Side Current Sense: The IC features a high-side current sense, which enables the use of a grounded cathode LED configuration, providing flexibility in system design.
  • PWM Dimming: The LT3755IMSE#TRPBF supports PWM dimming, offering precise control over the brightness levels of the LEDs, enhancing the user experience and conserving power.
  • Thermal Protection: Built-in thermal protection ensures that the device operates safely by shutting down in the event of excessive heat, thereby protecting the LEDs and extending their lifespan.

Applications

  • Automotive and Avionic Lighting
  • General Purpose and Industrial Lighting
  • Architectural Detail Lighting
  • Display Backlighting

Product Specifications

The LT3755IMSE#TRPBF comes in a compact MSOP-16 package, which is ideal for space-constrained applications. It is designed for tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating efficient assembly processes for high-volume production. This LED driver IC ensures a robust and durable solution for advanced lighting systems, with its high level of integration and comprehensive feature set.

Conclusion

Linear Technology's LT3755IMSE#TRPBF is a high-quality, versatile LED driver that offers a combination of efficiency, precision, and reliability. With its wide input voltage range, adjustable output voltage, and advanced features such as PWM dimming and thermal protection, this IC stands out as a premier choice for high-performance LED driving solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2220 $51.5520
38+ $2.6437 $100.4606
59+ $2.5611 $151.1049
81+ $2.4785 $200.7585
105+ $2.3959 $251.5695
140+ $2.1480 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,923 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess