Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 4.5V
Channel Output Current 250mA
Frequency 800kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 303271-LTC3205EUF
Ultra Librarian 3D Model Ultra Librarian LTC3205EUF#PBF CAD Model

Description

Linear Technology LTC3205EUF#PBF Overview

The LTC3205EUF#PBF is a high-efficiency, switched-capacitor voltage converter designed by Linear Technology, which is renowned for its precision, reliability, and performance in power management solutions. This particular device is adept at converting a higher voltage input to a lower regulated output voltage with outstanding efficiency, making it an ideal choice for portable devices and various other applications where power efficiency is crucial.

Key Features

  • Input Voltage Range: The device is capable of operating with an input voltage range from 2.7V to 5.5V, which makes it versatile for use in a variety of systems, including those powered by Li-Ion/Polymer batteries.
  • Adjustable Output Voltage: The LTC3205EUF#PBF allows for an adjustable output voltage down to 0.5V, providing the flexibility needed to power different ICs and peripherals requiring lower voltages.
  • High Efficiency: With its switched-capacitor architecture, the converter can deliver efficiencies up to 95%, minimizing power loss and heat generation, thereby extending battery life in portable applications.
  • Low Noise Operation: The device features a low noise control scheme that reduces output voltage ripple and minimizes interference with RF and sensitive analog circuits.

Applications

The LTC3205EUF#PBF is suitable for a wide array of applications, especially where power efficiency and space are at a premium. Typical applications include:

  • Handheld devices
  • Portable medical equipment
  • Battery-powered applications
  • Wireless and IoT devices

Package and Reliability

This voltage converter comes in a compact 16-lead QFN package, which is highly space-efficient and suitable for use in applications with limited PCB real estate. The LTC3205EUF#PBF also features thermal shutdown and current limit protection, enhancing its reliability and safeguarding it from over-current and over-temperature conditions.

In summary, the LTC3205EUF#PBF from Linear Technology is a robust and efficient solution for step-down voltage conversion in space-constrained and power-sensitive applications. Its high efficiency, adjustable output, and low noise operation make it a valuable component in the design of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Infineon Technologies
IC LED DRVR LIN 60MA SOT143R-4
Lowest to $1.4662
ECAD model for BCR402RE6327HTSA1
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention