EN
  • EN
  • DE

LTC2997CS6TRPBF

Part No LTC2997CS6TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072270-LTC2997CS6TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2997CS6TRPBF CAD Model

Description

LTC2997CS6TRPBF - Precision Temperature-to-Voltage Converter

The LTC2997CS6TRPBF from Linear Technology is a high-precision temperature-to-voltage converter that provides a straightforward method for temperature monitoring in a wide range of applications. This integrated circuit (IC) is designed to convert the temperature of an external sensor or its own temperature into an analog voltage output with a high degree of accuracy and linearity.

Key Features

  • High Accuracy: The LTC2997 offers exceptional accuracy in temperature measurement, which is crucial for systems that require precise temperature control and monitoring.
  • No Calibration Needed: This device comes factory-calibrated, eliminating the need for additional calibration during production or deployment, saving time and resources.
  • Wide Temperature Range: It is capable of measuring a broad temperature range, making it suitable for various operating environments.
  • Simple Interface: The analog voltage output can be easily interfaced with ADCs (Analog-to-Digital Converters) in microcontrollers, simplifying the design and integration process.
  • Low Power Consumption: As a product designed by Linear Technology, a leader in power management technology, the LTC2997 ensures efficient power usage, which is essential for battery-powered and energy-sensitive applications.
  • Small Package: Available in an SOT-23 package, the LTC2997 is compact and suitable for space-constrained applications.

Applications

The LTC2997CS6TRPBF is versatile and can be used in various applications such as:

  • System Thermal Monitoring
  • Environmental Control Systems
  • Industrial Process Control
  • Computer Peripheral Thermal Protection
  • Portable Equipment

Product Specifications

The LTC2997CS6TRPBF operates from a single supply voltage and features a shutdown mode to conserve power when not in use. The temperature data is represented as an analog voltage output, which increases linearly with temperature. The device is packaged in a 6-lead SOT-23, which is RoHS compliant and suitable for commercial-grade temperature ranges.

For designers and engineers looking for a reliable and precise temperature monitoring solution, the LTC2997CS6TRPBF from Linear Technology is an excellent choice that combines accuracy, ease of integration, and energy efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess