EN
  • EN
  • DE

EMIF08-VID01C2

Part No EMIF08-VID01C2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description 8 line low capacitance EMI filter and ESD protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258864-EMIF08-VID01C2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF08-VID01C2 CAD Model

Description

EMIF08-VID01C2: EMI Filtering and Signal Conditioning

The EMIF08-VID01C2 is a state-of-the-art EMI filtering and signal conditioning integrated circuit produced by STMicroelectronics, designed to provide a high level of protection for video interfaces. This compact and efficient component is specifically tailored for applications that require interference suppression and signal integrity maintenance in video lines.

Key Features

  • High Integration: The device integrates 8 filter networks, allowing it to handle multiple lines simultaneously, saving space and reducing component count in your design.
  • Low Capacitance: With very low line capacitance, the EMIF08-VID01C2 minimizes signal attenuation, ensuring that the video quality is maintained even at high frequencies.
  • High ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection up to 15 kV, safeguarding sensitive video components from damage due to ESD events.
  • Lead-Free Package: Housed in a lead-free package, the EMIF08-VID01C2 meets modern environmental standards, reducing the ecological footprint of electronic devices.

Applications

The EMIF08-VID01C2 is ideal for a variety of applications that require clean video signals free from electromagnetic interference (EMI). It is commonly used in:

  • Consumer electronics, such as televisions and monitors
  • Professional video equipment
  • Video-enabled computer peripherals
  • Security and surveillance systems with video components

Performance and Quality

STMicroelectronics is known for its commitment to quality, and the EMIF08-VID01C2 is no exception. It undergoes rigorous testing to ensure it meets the high-performance standards required for video applications. The device's robust design ensures long-term reliability, making it a trusted choice for manufacturers looking to deliver products with consistent performance.

Whether you're designing a new video system or looking to upgrade an existing one, the EMIF08-VID01C2 offers a compact, high-performance solution for EMI filtering and signal conditioning. Its ability to maintain signal integrity and protect against ESD makes it an invaluable component in any video interface design.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess