EN
  • EN
  • DE

LTC2977IUP#PBF

Part No LTC2977IUP#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Monitor 4.5V to 15V Automotive 64-Pin QFN EP Tube / IC PWR SUPP CTRLR MONITOR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 3.3V, 4.5 V to 15 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 64-QFN (9x9)
Win Source Part Number 141316-LTC2977IUP#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2977
Introduction Date April 22, 2013
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2977IUP#PBF CAD Model

Description

LTC2977IUP#PBF - Power System Manager

The LTC2977IUP#PBF is a sophisticated power system management IC from Linear Technology, designed to optimize the performance and reliability of your power system. This 8-channel digital Power System Manager, with EEPROM, is a key component for system designers looking to enhance system stability, maximize efficiency, and increase the lifespan of their power supplies.

With its ability to manage up to eight rails simultaneously, the LTC2977IUP#PBF provides comprehensive control and monitoring of system power conditions. Each of its eight channels can be individually configured to perform a variety of tasks such as voltage adjustment, margining, supervision, and sequencing. This level of control ensures that power delivery to sensitive electronic components is precise and reliable, reducing the risk of damage due to power irregularities.

One of the standout features of the LTC2977IUP#PBF is its integrated EEPROM, which allows system designers to program and store custom configurations. This capability ensures that the power system can be finely tuned to meet specific application requirements and easily replicated across multiple units, saving valuable time in the manufacturing process.

The device operates over an I²C/SMBus compatible serial interface, allowing for easy integration into existing systems and providing a convenient method for communication with microcontrollers or processors. The LTC2977IUP#PBF also supports PMBus commands, making it compatible with a wide range of PMBus-enabled devices and systems.

Designed for rugged applications, the LTC2977IUP#PBF operates over a wide temperature range, making it suitable for use in challenging environments. Its robust design ensures that it can withstand the demands of industrial, automotive, and telecommunications applications, among others.

In summary, the LTC2977IUP#PBF from Linear Technology is a powerful and flexible solution for managing complex power systems. Its ability to provide precise control, coupled with its robust design and ease of use, makes it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess