EN
  • EN
  • DE

LTC2941CDCB#TRPBF

Part No LTC2941CDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR LI-ION 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 6-DFN (2x3)
Win Source Part Number 1062290-LTC2941CDCB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2941CDCB#TRPBF CAD Model

Description

LTC2941CDCB#TRPBF Battery Gas Gauge - Linear Technology

The LTC2941CDCB#TRPBF from Linear Technology is a sophisticated battery gas gauge, which provides direct measurement of battery charge state for single-cell lithium batteries. It is an ideal solution for portable devices where battery life estimation is crucial, such as smartphones, tablets, and wireless sensors. This compact device offers precise battery monitoring and is designed to help extend battery life and ensure reliability of operation.

Key Features:

  • Wide Operating Range: The LTC2941 is designed to work with a wide range of single-cell lithium batteries, supporting an operating range from 2.7V to 5.5V, making it versatile for various applications.
  • High Precision: It offers high-precision measurement of battery charge with an internal ∆Σ ADC. This allows for accurate monitoring of battery status to prevent overcharging and deep discharging, which can prolong battery life.
  • Low Quiescent Current: The device features a remarkably low quiescent current of only 50μA, which is beneficial for battery-powered applications as it minimizes power consumption when in standby mode.
  • I2C Interface: The LTC2941 comes with an I2C interface, enabling easy communication with microcontrollers and other digital devices. This allows for seamless integration into existing designs.
  • Compact Package: Housed in a small 6-pin DFN package, the LTC2941CDCB#TRPBF is designed to fit into space-constrained applications without compromising performance.
  • Temperature Range: It operates over a temperature range of -40°C to 85°C, suitable for most environmental conditions encountered in consumer electronics.

Applications:

The LTC2941 is a versatile battery monitoring chip that can be used in a variety of applications, including:

  • Handheld Devices
  • Portable Medical Equipment
  • Wireless Sensors and IoT Devices
  • Uninterruptible Power Supplies
  • Portable Instruments

With its precision monitoring and low power consumption, the LTC2941CDCB#TRPBF is a reliable choice for designers looking to enhance the battery management system of their portable devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7778 $57.7778
3+ $47.4075 $142.2225
4+ $45.9260 $183.7040
5+ $44.4445 $222.2225
6+ $42.9630 $257.7780
8+ $38.5186 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess