EN
  • EN
  • DE

LTC2938CDE#PBF

Part No LTC2938CDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPPLY MONITOR 12DFN / Processor Supervisor 4 Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Four Power Supply Monitor
Operating Supply Voltage 1 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783162-LTC2938CDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2938
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2938CDE#PBF CAD Model

Description

The LTC2938CDE#PBF is a highly integrated power supply monitor and sequencer designed by Linear Technology, now part of Analog Devices, ensuring reliable operation of complex systems with multiple power supplies. This advanced IC is engineered to manage up to four power supply voltages, providing system designers with a robust solution for monitoring and controlling power sequencing in their applications.

Key Features

  • Voltage Monitoring: The LTC2938CDE#PBF is capable of monitoring up to four power supply outputs, ensuring that each voltage level is within the user-programmable undervoltage and overvoltage thresholds. This feature is critical for systems that require precise power regulation for stable operation.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the monitored supplies, allowing for a tailored startup routine that can prevent damage to sensitive components or ensure proper system boot-up.
  • Adjustable Timing: The IC provides adjustable timing for the power-on reset, power-up, and power-down sequences, giving designers flexibility to optimize the timing to their specific needs.
  • Flexible Configuration: Configuration is made easy through the use of external resistors, and no software programming is required. This simplifies the design process and allows for quick adjustments as needed.
  • Compact Package: The LTC2938CDE#PBF comes in a compact 12mm x 12mm DFN package, which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: This device operates reliably over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where extreme conditions are common.

Applications

The LTC2938CDE#PBF is ideal for a variety of applications that require reliable power management. These include:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

In summary, the LTC2938CDE#PBF from Linear Technology is a versatile and reliable solution for managing the power supply sequencing and monitoring needs of complex electronic systems. Its ease of use, combined with its robust feature set, makes it an essential component for ensuring system stability and longevity.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2608 $51.9984
54+ $1.8550 $100.1700
84+ $1.7970 $150.9480
116+ $1.7391 $201.7356
149+ $1.6811 $250.4839
200+ $1.5072 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,042 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess