EN
  • EN
  • DE

LTC2927CTS8#TRPBF

Part No LTC2927CTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CTRLR TSOT23-8 / Controller 2.9V to 5.5V 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Power Supply Controller
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 560μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783143-LTC2927CTS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2927
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2927CTS8#TRPBF CAD Model

Description

LTC2927CTS8#TRPBF Power Supply Tracking Controller

The LTC2927CTS8#TRPBF is a precision power supply tracking controller designed by Linear Technology to ensure the correct power sequencing in systems with multiple supply voltages. This component is essential for applications where it is critical that certain supply voltages ramp up or down in a specific order to maintain system functionality and reliability.

This power supply tracking controller is housed in a compact TSOT-23 package, making it suitable for space-constrained applications. It provides a simple, yet effective solution for tracking control without the need for any software or firmware, allowing for a more straightforward and reliable hardware-based approach to power management.

Key Features:

  • Versatile Supply Voltage Range: The LTC2927CTS8#TRPBF operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of power supply configurations.
  • Adjustable Tracking Parameters: Users can set the ramp rates and tracking offsets, providing flexibility in managing the power-up and power-down sequences of different supply voltages.
  • Robust Protection Features: The device includes overvoltage protection and undervoltage lockout to safeguard the system against abnormal voltage conditions, enhancing the overall system stability and longevity.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in operation, making it suitable for energy-sensitive applications.
  • Compact Footprint: The TSOT-23 package is ideal for portable and space-sensitive applications without compromising performance.

This controller is particularly useful in complex systems found in telecommunications, data communications, and industrial equipment, where multiple DC/DC converters or linear regulators must be carefully controlled during power-up and power-down procedures. The LTC2927CTS8#TRPBF ensures that voltage-sensitive components are protected, and the system operates smoothly by managing the timing and sequence of each power supply rail.

Linear Technology's commitment to high-quality and reliable power management solutions is evident in the LTC2927CTS8#TRPBF, making it a preferred choice for engineers looking to implement sophisticated power sequencing with minimal design effort.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5838 $55.4330
80+ $1.2996 $103.9680
120+ $1.2590 $151.0800
165+ $1.2183 $201.0195
215+ $1.1777 $253.2055
285+ $1.0559 $300.9315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess