EN
  • EN
  • DE

LTC2921IGN-2.5#PBF

Part No LTC2921IGN-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 POWER SUPPLY MONITOR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.37 V to 2.63 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 135417-LTC2921IGN-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2921IGN-2.5#PBF CAD Model

Description

LTC2921IGN-2.5#PBF - Voltage Tracker/Supervisor

The LTC2921IGN-2.5#PBF is a precision voltage tracker and supervisor designed by Linear Technology, now part of Analog Devices. This advanced integrated circuit is engineered to monitor and maintain the voltage levels of up to four supplies in a system, ensuring that each supply is accurately tracked and supervised in accordance with the desired voltage thresholds. The product is particularly suitable for complex systems where multiple supply voltages need to be managed with precision and reliability.

With an input voltage range that spans from 2.7V to 5.5V, the LTC2921IGN-2.5#PBF can accommodate a variety of power sources, making it a versatile choice for a wide range of applications. This device is specifically designed to maintain a fixed voltage offset between the output voltage and the reference supply voltage, which can be critical in systems where interdependent voltages require precise regulation.

One of the standout features of the LTC2921IGN-2.5#PBF is its ability to provide an adjustable undervoltage lockout for each output, which ensures that the system does not operate under conditions that might be harmful or unstable for the connected components. This feature enhances the overall safety and reliability of the system by preventing operation until all monitored supplies are within their correct operating ranges.

The LTC2921IGN-2.5#PBF comes in a robust 16-lead SSOP package, offering a compact solution that is suitable for space-constrained applications. The device's operating temperature range of -40°C to 85°C allows it to perform reliably in a variety of environmental conditions, making it a practical choice for industrial and commercial applications.

For designers and engineers looking for a reliable voltage tracking and supervision solution, the LTC2921IGN-2.5#PBF delivers high performance, precision, and ease of integration. Whether deployed in servers, telecommunications equipment, or complex digital systems, this product from Linear Technology ensures that all power supplies are accurately managed for optimal system performance and stability.

You May Also Be Interested in

NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess