EN
  • EN
  • DE

LTC2921CGN-3.3

Part No LTC2921CGN-3.3
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 POWER SUPPLY MONITOR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 133008-LTC2921CGN-3.3
Ultra Librarian 3D Model Ultra Librarian LTC2921CGN-3.3 CAD Model

Description

LTC2921CGN-3.3 Power Supply Tracking Controller

The LTC2921CGN-3.3 is a precision power supply tracking controller designed by Linear Technology, now part of Analog Devices, to ensure that multiple power supplies in electronic systems are powered up and powered down in a controlled and sequenced manner. This integrated circuit is housed in a compact 16-lead SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.

One of the key features of the LTC2921CGN-3.3 is its ability to track or sequence up to three voltages with respect to a reference voltage, making it an ideal solution for complex systems that require multiple supply voltages to be accurately managed. The device ensures that all the connected power supplies ramp up and down simultaneously at a programmable rate, which is critical for preventing system malfunctions that can occur if power supplies do not start in the correct order or at the right speed.

The LTC2921CGN-3.3 operates with a fixed 3.3V reference voltage, which provides a stable and reliable benchmark for other voltages to follow during the power-up and power-down sequences. It also features an adjustable undervoltage lockout threshold, ensuring that the system does not operate under conditions that could be harmful to sensitive electronic components.

For added flexibility, the LTC2921CGN-3.3 includes an overvoltage protection feature that guards the system against unexpected voltage spikes. Moreover, the device offers a power-good output, which indicates when all the tracked supplies are within their acceptable voltage ranges, allowing for safe initiation of system operations.

Designed for robustness and reliability, the LTC2921CGN-3.3 is an ideal choice for managing power supply sequences in a variety of applications, including telecommunications, data communications, computers, and industrial systems where multiple voltages are common and precise power control is essential.

With its combination of features, the LTC2921CGN-3.3 provides designers with a high level of control over power supply sequencing, ensuring system stability and integrity during both startup and shutdown phases.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3576 $58.5032
17+ $6.8572 $116.5724
27+ $6.6436 $179.3772
36+ $6.4287 $231.4332
47+ $6.2151 $292.1097
63+ $5.5717 $351.0171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess