EN
  • EN
  • DE

LTC2917IMS-B1#PBF

Part No LTC2917IMS-B1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/TIMER 10MSOP / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783117-LTC2917IMS-B1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2917
Introduction Date September 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2917IMS-B1#PBF CAD Model

Description

Linear Technology's LTC2917IMS-B1#PBF Precision Hex Supply Monitor

The LTC2917IMS-B1#PBF is a high-precision, hex supply monitor designed by Linear Technology to ensure the reliability and stability of complex electronic systems. This product offers robust monitoring of up to six supply voltages, making it an ideal choice for system designers who require comprehensive voltage supervision in their applications.

Encased in a compact, 12-lead MSOP package, the LTC2917IMS-B1#PBF is engineered to provide a high degree of flexibility and functionality. One of the standout features of this device is its ability to be configured for monitoring a combination of 3.3V, 5V, 1.8V, 2.5V, or adjustable thresholds without the need for external resistors. This not only simplifies the design but also reduces the component count and board space required.

The LTC2917IMS-B1#PBF includes a precision internal reference and an accuracy of ±1.5% over the full operating temperature range of -40°C to 125°C. This precision ensures reliable monitoring and protection for sensitive electronic systems. Additionally, the device offers an adjustable reset and watchdog timeout periods via external capacitors, providing designers with the flexibility to tailor the monitoring system to specific application requirements.

With its low supply current of 30µA, the LTC2917IMS-B1#PBF is also optimized for power-sensitive applications. The device features an active-low reset output that is guaranteed to be in the correct state for VCC down to 1V, ensuring proper system reset and initialization during power-up, power-down, and brown-out conditions.

For enhanced system reliability, the LTC2917IMS-B1#PBF supports a pushbutton input that can be used to manually reset the system or to enable an external interrupt. Additionally, the monitor includes a separate watchdog output that can be used to reset a processor if it fails to regularly toggle the watchdog input.

In conclusion, the LTC2917IMS-B1#PBF from Linear Technology is a versatile, high-precision supply monitor that provides comprehensive voltage supervision solutions for a wide range of applications. Its ease of use, combined with its advanced features, makes it an essential component for ensuring system integrity and performance.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4249 $56.9960
90+ $1.1692 $105.2280
135+ $1.1326 $152.9010
185+ $1.0961 $202.7785
240+ $1.0596 $254.3040
320+ $0.9500 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess