EN
  • EN
  • DE

LTC2912HTS8-2#TRMPBF

Part No LTC2912HTS8-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783092-LTC2912HTS8-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2912
Introduction Date October 09, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2912HTS8-2#TRMPBF CAD Model

Description

LTC2912HTS8-2#TRMPBF - Voltage Monitor from Linear Technology

The LTC2912HTS8-2#TRMPBF is a single voltage monitor component designed by Linear Technology, which is renowned for its precision and reliability in monitoring systems. This particular model is specially crafted to ensure that electronic devices operate within their safe voltage thresholds, providing a crucial layer of protection against voltage-related issues that could potentially damage the system.

The LTC2912HTS8-2#TRMPBF features a single input for monitoring a voltage threshold with a precision of 1.5% over the entire temperature range. This high level of accuracy is essential for sensitive applications where voltage levels must be maintained strictly within specified limits to prevent malfunction or damage to the circuitry.

One of the standout features of this product is its wide operating temperature range. The 'HT' in the product code signifies that it is designed to withstand high temperatures, making it suitable for industrial applications where equipment may be exposed to harsh environments. The device can reliably operate in temperatures ranging from -40°C to 125°C, providing versatility for various applications.

The LTC2912HTS8-2#TRMPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering quick response times to overvoltage and undervoltage conditions. This rapid response is critical for protecting sensitive electronic components from sudden voltage spikes or drops.

Moreover, this voltage monitor is equipped with both overvoltage and undervoltage outputs. When the input voltage crosses the predefined threshold levels, the device triggers an alert through these outputs, allowing the system to take appropriate action, such as shutting down or activating protective mechanisms. This protective feature is essential for maintaining the longevity and reliability of electronic systems.

For ease of integration into existing designs, the LTC2912HTS8-2#TRMPBF is available in tape and reel packaging, denoted by the '#TRMPBF' suffix. This packaging facilitates automated manufacturing processes, making it convenient for mass production.

In summary, the LTC2912HTS8-2#TRMPBF from Linear Technology is a robust and precise voltage monitor solution, suitable for a wide range of applications where voltage monitoring is critical for system stability and protection.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6043 $59.4387
22+ $5.4193 $119.2246
34+ $5.2495 $178.4830
46+ $5.0797 $233.6662
59+ $4.9111 $289.7549
79+ $4.4029 $347.8291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess