EN
  • EN
  • DE

LTC2909HTS85

Part No LTC2909HTS85
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072230-LTC2909HTS85
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2909HTS85 CAD Model

Description

Introducing the LTC2909HTS85 - Precision Six Supply Monitor

The LTC2909HTS85 is a state-of-the-art precision monitor from Linear Technology, designed to keep a vigilant eye on up to six supply voltages in your electronic systems. This robust component is an ideal solution for complex systems where multiple supply voltages require accurate monitoring to ensure reliable operation.

Key Features

  • Wide Voltage Range: The LTC2909HTS85 can monitor voltage thresholds with a wide range of 0.5V to 12.7V, providing versatility for various applications.
  • High Accuracy: With a precision of ±1.5% over the entire temperature range, this monitor ensures that voltage levels are kept within tight tolerances, maintaining system stability.
  • Adjustable Reset Timeout: The reset timeout period is adjustable using an external capacitor, which allows for customization according to specific system requirements.
  • Low Power Consumption: Designed for efficiency, it consumes a low operating current, making it suitable for power-sensitive applications.
  • Temperature Resilience: The LTC2909HTS85 is built to withstand harsh temperature environments, operating reliably from -40°C to +125°C.

Applications

The LTC2909HTS85 is versatile and can be employed in a wide range of applications, including:

  • Multi-voltage systems
  • Computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Portable battery-powered devices

Package and Reliability

This monitor comes in a compact, 16-lead narrow plastic surface-mount package (TSOT-23), which is RoHS compliant, ensuring it meets the latest environmental standards for electronic components. Its robust design guarantees long-term reliability for critical applications where consistent performance is a must.

Conclusion

The LTC2909HTS85 from Linear Technology is a high-precision, reliable solution for monitoring multiple supply voltages in a variety of electronic systems. Its accuracy, temperature resilience, and low power consumption make it an essential component for ensuring the stability and reliability of your electronic equipment.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess