EN
  • EN
  • DE

LTC2905IDDB#TRMPBF

Part No LTC2905IDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783063-LTC2905IDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2905
Introduction Date January 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2905IDDB#TRMPBF CAD Model

Description

Linear Technology's LTC2905IDDB#TRMPBF Precision Dual Voltage Monitor

The LTC2905IDDB#TRMPBF is a highly accurate dual voltage monitor, designed to safeguard system voltages and ensure operational stability in a variety of applications. Manufactured by Linear Technology, now part of Analog Devices, this component offers precision monitoring of two supply voltages without the need for an external resistor divider, simplifying design and enhancing reliability.

Key Features

  • Wide Operating Voltage Range: The LTC2905IDDB#TRMPBF operates over a wide supply range of 2.7V to 5.5V, making it suitable for monitoring 3.3V and 5V power supply rails, which are common in digital systems.
  • Adjustable Reset Thresholds: This voltage monitor comes with internally fixed thresholds for monitoring a 5V supply and an adjustable threshold for the second voltage, which can be set using an external resistor divider. This flexibility allows for precise monitoring tailored to specific system requirements.
  • Low Power Consumption: The device features a low quiescent current of 30µA, making it ideal for power-sensitive applications such as portable or battery-operated devices.
  • Guaranteed Reset Output: The LTC2905IDDB#TRMPBF provides a guaranteed reset output down to 1.2V for the monitored supply, ensuring reliable system reset even during low voltage conditions.
  • Multiple Reset Timeout Periods: It offers selectable reset timeout periods, allowing designers to choose the appropriate delay for their system's reset de-bounce period.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 125°C, accommodating a broad spectrum of environmental conditions.
  • Packaging: It comes in a compact 8-lead DFN package with a 3mm x 3mm footprint, which is ideal for space-constrained applications.

Applications

The LTC2905IDDB#TRMPBF is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Portable and Battery-powered Equipment
  • Industrial Systems
  • Automotive Electronics
  • Networking and Telecommunication Infrastructure

With its precision monitoring capabilities and robust feature set, the LTC2905IDDB#TRMPBF is an excellent choice for designers looking to enhance system reliability through vigilant voltage supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5384 $53.8440
80+ $1.2623 $100.9840
125+ $1.2228 $152.8500
170+ $1.1834 $201.1780
220+ $1.1439 $251.6580
295+ $1.0256 $302.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess