EN
  • EN
  • DE

LTC2903CS6-A1#TRPBF

Part No LTC2903CS6-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.593V, 2.213V, 2.921V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783051-LTC2903CS6-A1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2903
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-A1#TRPBF CAD Model

Description

LTC2903CS6-A1#TRPBF - Precision Quad Supply Monitor

The LTC2903CS6-A1#TRPBF is a state-of-the-art precision quad supply monitor designed by Linear Technology, now part of Analog Devices. This compact and efficient device is engineered to keep a vigilant eye on multiple supply voltages, ensuring that systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Quad Voltage Monitoring: This device can monitor four supply voltages simultaneously, which is essential for complex systems that rely on multiple power rails.
  • Adjustable Reset Thresholds: The LTC2903CS6-A1#TRPBF offers adjustable reset thresholds for each of the monitored voltages, allowing for precise control and customization to match specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this supply monitor consumes minimal power, making it ideal for power-sensitive applications.
  • Multiple Reset Timeout Periods: Users can select from several reset timeout periods, providing flexibility in system response to voltage fault conditions.
  • Compact SOT-23 Package: Housed in a tiny 6-lead SOT-23 package, the LTC2903CS6-A1#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC2903CS6-A1#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Networking and telecom equipment
  • Computers and servers
  • Industrial control systems

Product Benefits

With its precision monitoring and adjustable features, the LTC2903CS6-A1#TRPBF ensures that all system voltages are under strict surveillance, thus mitigating the risk of damage due to out-of-spec voltages. Its low power consumption and small footprint make it an excellent choice for designs where efficiency and space are at a premium. Moreover, the device's capability to customize threshold levels and reset timeout periods allows designers to tailor the power management to their specific needs, enhancing system stability and robustness.

Overall, the LTC2903CS6-A1#TRPBF from Linear Technology is an indispensable component for any design engineer looking to incorporate reliable voltage monitoring in their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7154 $51.4620
75+ $1.4075 $105.5625
115+ $1.3635 $156.8025
155+ $1.3195 $204.5225
200+ $1.2756 $255.1200
265+ $1.1436 $303.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess