EN
  • EN
  • DE

LTC2900-1IMS

Part No LTC2900-1IMS
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC2900 - SUPERVISORY CIRCUIT 16
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 16 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2900
Standard Package 60 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625896-LTC2900-1IMS
Ultra Librarian 3D Model Ultra Librarian LTC2900-1IMS CAD Model

Description

LTC2900-1IMS - Quad Supply Monitor

The LTC2900-1IMS is a state-of-the-art quad supply monitor, expertly designed by Linear Technology to ensure the reliable operation of electronic systems by monitoring multiple supply voltages. This precision integrated circuit (IC) is a crucial component for a wide range of applications, including computer systems, network servers, telecommunications, and industrial equipment, where maintaining the correct voltage levels is paramount for system stability and performance.

Key Features

  • Monitor Multiple Voltages: The LTC2900-1IMS can monitor up to four supply voltages simultaneously, which is essential for systems that operate with different voltage rails. This feature helps in simplifying the design and improves the reliability of multi-voltage systems.
  • Adjustable Thresholds: It offers adjustable voltage thresholds, providing designers with the flexibility to set precise voltage monitoring points specific to their system requirements.
  • High Accuracy: The device ensures high accuracy in monitoring, which is critical for sensitive electronic components that require strict voltage limits to function correctly.
  • Low Power Consumption: With its low power consumption, the LTC2900-1IMS is an excellent choice for power-sensitive applications, contributing to the overall energy efficiency of the system it is monitoring.
  • Glitch Filtering: The built-in glitch filter eliminates false triggering due to transient voltages, ensuring that the system only responds to genuine fault conditions.
  • Multiple Package Options: The LTC2900-1IMS is available in a compact 10-lead MSOP package, ideal for space-constrained applications without compromising functionality.

Applications

The versatility of the LTC2900-1IMS makes it suitable for a wide array of applications. Its ability to provide precise monitoring and control of multiple voltage levels makes it an indispensable component in mission-critical systems where failure is not an option. Whether it's deployed in advanced computing systems, network infrastructure, or sophisticated industrial machinery, the LTC2900-1IMS offers the reliability and performance that professionals trust.

Overall, the LTC2900-1IMS from Linear Technology is a robust and reliable solution for system designers looking to enhance the operational integrity of their electronic systems through meticulous voltage monitoring.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9138 $59.4828
15+ $8.1344 $122.0160
22+ $7.8803 $173.3666
31+ $7.6262 $236.4122
40+ $7.3719 $294.8760
53+ $6.6093 $350.2929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,739 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess