EN
  • EN
  • DE

LTC2900-1CMS#TR

Part No LTC2900-1CMS#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0916+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 715025-LTC2900-1CMS#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2900-1CMS#TR CAD Model

Description

Product Overview: LTC2900-1CMS#TR from Linear Technology

The LTC2900-1CMS#TR is a quintessential component designed by Linear Technology, which is now part of Analog Devices, for monitoring multiple supply voltages in digital systems. This sophisticated device is tailored to ensure that the system's power supply levels remain within specified thresholds, thereby safeguarding sensitive electronic components from damage due to improper voltage levels.

Key Features

  • Voltage Monitoring: The LTC2900-1CMS#TR is capable of monitoring up to four voltage thresholds, making it a versatile solution for a variety of applications.
  • Adjustable Thresholds: Users can set precise voltage thresholds using external resistive dividers, providing flexibility and accuracy in monitoring.
  • Glitch Filter: A built-in glitch filter ensures that the device does not respond to transient voltage fluctuations, which could lead to false alarms or unnecessary system shutdowns.
  • Low Quiescent Current: The device is designed for efficiency, with a low quiescent current that minimizes power consumption when the system is in standby mode.
  • Multiple Output Options: The LTC2900-1CMS#TR provides both open-drain and push-pull output options, allowing for easy integration with various types of digital circuits.

Applications

The LTC2900-1CMS#TR is ideal for use in a range of applications including:

  • Computer systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable battery-powered devices

Package and Reliability

The device comes in a compact 10-lead MSOP package, denoted by the 'CMS' suffix in its part number, which is suitable for space-constrained applications. The '#TR' designation indicates that the product is provided in tape and reel packaging, facilitating automated manufacturing processes. Moreover, the LTC2900-1CMS#TR is characterized by its robustness and reliability, making it a trusted choice for critical system voltage monitoring tasks.

Conclusion

Linear Technology's LTC2900-1CMS#TR is an essential tool for engineers and designers who require precise voltage monitoring to ensure the integrity and stability of their electronic systems. With its adjustable thresholds, low power consumption, and multiple output configurations, this device offers a high degree of flexibility and reliability to meet the demands of modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess