Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 135101-LTC2858CMS-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2858CMS-2#TRPBF CAD Model

Description

LTC2858CMS-2#TRPBF - Industrial Grade RS485/RS422 Transceiver

The LTC2858CMS-2#TRPBF is a robust RS485/RS422 transceiver from Linear Technology, designed to provide reliable communication in harsh industrial environments. This transceiver is capable of achieving high data rates up to 20Mbps while maintaining signal integrity over extended distances.

Key Features:

  • High Speed: Supports data rates up to 20Mbps for efficient communication.
  • Extended Temperature Range: Operates reliably in extreme temperatures ranging from -40°C to 85°C, making it suitable for industrial applications.
  • Robust ESD Protection: Features ±15kV Human Body Model (HBM) ESD protection on the transceiver input and output pins, ensuring durability against electrostatic discharges.
  • Fail-Safe Receiver: Guarantees a high output state under conditions of floating or shorted inputs, enhancing system reliability.
  • Low Power Shutdown: Includes a low power shutdown mode that reduces power consumption when the transceiver is not in use.
  • Half-Duplex Configuration: Designed for half-duplex communication, allowing bidirectional communication on a single pair of wires.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating.

Applications:

The LTC2858CMS-2#TRPBF is ideal for various applications that require robust and reliable data transmission. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC control
  • Networked security systems
  • Automotive diagnostics

Product Packaging:

The LTC2858CMS-2#TRPBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. The product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes.

Conclusion:

With its combination of high-speed data transfer, robust ESD protection, and wide operating temperature range, the LTC2858CMS-2#TRPBF from Linear Technology stands out as a reliable solution for industrial communication needs. Its fail-safe receiver and low power shutdown features further ensure system stability and efficiency, making it a valuable component in any demanding application.

You May Also Be Interested in

Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER
Lowest to $8.8637
ECAD model for TRSF3221EIPWR
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P
NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
Texas Instruments
QUADRUPLE BUS TRANSCEIVERS | IC QUAD BUS TXRX 16-SOIC
Lowest to $1.5322
ECAD model for AM26S10CDRG4
Renesas Electronics America
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers | IC TXRX 4/5 RS232 FULL 28SSOP
Lowest to $1.6921
ECAD model for HIN213EIA
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention