LTC2804CDHC#TRPBF - High-Speed USB Dual Transceiver
The LTC2804CDHC#TRPBF is a high-performance, dual USB transceiver from Linear Technology, designed to facilitate USB 2.0 high-speed and full-speed data communication in a variety of applications. This versatile component is ideal for portable devices due to its low power consumption and compact size.
Key Features:
- USB 2.0 Compliance: The device supports both high-speed (480Mbps) and full-speed (12Mbps) operation, ensuring compatibility with a wide range of USB 2.0 devices.
- Integrated Termination Resistors: Built-in 45Ω termination resistors simplify the design and reduce external component count.
- Low Power Operation: The LTC2804CDHC#TRPBF is optimized for low power consumption, making it suitable for battery-powered applications.
- Extended Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
- Compact Package: Housed in a small 16-lead DFN package, it requires minimal PCB space, which is crucial for space-constrained applications.
- ESD Protection: The device includes robust ESD protection circuitry, safeguarding the USB data lines from electrostatic discharges.
Applications:
The LTC2804CDHC#TRPBF is a versatile component that can be used in a variety of applications, including:
- Portable and Handheld Devices
- Smartphones and Tablets
- Digital Cameras and Audio Devices
- Printers and Scanners
- GPS Units
- Medical and Healthcare Equipment
Technical Specifications:
Attribute
Details
Manufacturer
Linear Technology
Part Number
LTC2804CDHC#TRPBF
Package / Case
16-lead DFN
Supply Voltage
3.3V ±10%
Data Rate
480Mbps (High-Speed), 12Mbps (Full-Speed)
Overall, the LTC2804CDHC#TRPBF is an excellent choice for developers who need a reliable and efficient USB transceiver for their high-speed data communication requirements.