EN
  • EN
  • DE

LTC2801IDE#PBF

Part No LTC2801IDE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 400mV
Data Rate 250kbps
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 020538-LTC2801IDE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2801IDE#PBF CAD Model

Description

Linear Technology LTC2801IDE#PBF Product Overview

The LTC2801IDE#PBF is a high-performance, dual RS232 transceiver IC from Linear Technology, designed to meet the rigorous standards of today's advanced digital communication systems. This product is specifically engineered to provide reliable, high-speed data transmission for applications that require robust serial connectivity.

Key Features

  • Integrated Dual Transceivers: The LTC2801IDE#PBF includes two RS232 transceivers in one compact package, providing efficient utilization of PCB space.
  • High Data Rates: Capable of operating at data rates up to 1Mbps, this IC is suitable for high-speed data communication tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it features a low-power shutdown mode that significantly reduces power usage when the transceiver is inactive.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 2.7V to 5.5V, making it versatile for various system designs.
  • ESD Protection: The transceiver includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Lead-Free and RoHS Compliant: The LTC2801IDE#PBF is fully compliant with RoHS standards, making it an environmentally friendly choice for modern electronics.

Applications

This transceiver IC is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Medical equipment
  • Data communication systems
  • Notebook and laptop computers

Package and Quality

The LTC2801IDE#PBF comes in a 14-lead DFN package, which is designed to offer excellent thermal performance and space savings on a printed circuit board. Linear Technology ensures that each IC is rigorously tested and meets high-quality standards, providing engineers and designers with a reliable component for their electronic designs.

In summary, the LTC2801IDE#PBF from Linear Technology is a sophisticated and efficient solution for applications requiring dual RS232 transceivers. Its combination of high-speed data capabilities, low power consumption, ESD protection, and compliance with environmental standards makes it a top choice for designers looking to enhance their communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3398 $53.3980
23+ $4.3814 $100.7722
36+ $4.2445 $152.8020
49+ $4.1076 $201.2724
63+ $3.9707 $250.1541
85+ $3.5599 $302.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess