EN
  • EN
  • DE

LTC2751LX16PBF

Part No LTC2751LX16PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072189-LTC2751LX16PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2751LX16PBF CAD Model

Description

Linear Technology's LTC2751LX16PBF: 16-Bit SoftSpan I/Q DAC

The LTC2751LX16PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the precise signal conversion needs in advanced digital systems. This DAC features Linear Technology's SoftSpan technology, which allows users to configure the output voltage range dynamically over six preset ranges, thereby providing unmatched flexibility for various applications.

With a resolution of 16 bits, the LTC2751LX16PBF ensures that digital signals are converted to analog with high precision and minimal error. This level of granularity makes it an excellent choice for applications requiring fine control over analog output, such as advanced communication systems, automated test equipment, and high-end audio equipment.

The product boasts a number of key features that enhance its performance and ease of use. Its bipolar and unipolar output ranges can be selected via software or pin-strapped options, giving designers the ability to easily adapt the DAC to their system requirements without the need for hardware modifications. Additionally, the LTC2751LX16PBF offers excellent AC performance with a fast settling time and low noise, which is critical for high-speed and high-fidelity applications.

Integration with digital systems is straightforward, thanks to the LTC2751LX16PBF's SPI/Microwire-compatible 3-wire serial interface. This interface ensures compatibility with a wide range of microcontrollers and digital signal processors, simplifying the design process and speeding up time-to-market. The device also features a double-buffered data input structure, which allows for seamless updating of the output voltage without glitches or discontinuities.

For reliability and stability, the LTC2751LX16PBF is specified over the industrial temperature range and is housed in a compact 28-lead SSOP package. This combination of features makes the LTC2751LX16PBF a versatile and dependable choice for system designers looking to incorporate high-quality DAC functionality into their products.

Overall, the LTC2751LX16PBF from Linear Technology stands out as a top-tier DAC solution, offering precision, flexibility, and ease of use for a wide array of high-end applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess