EN
  • EN
  • DE

LTC2751CUHF-14#TRPBF

Part No LTC2751CUHF-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT CUR OUT 38-QFN / DAC 1-CH 14-bit 38-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 14
Number of D/A Converters 1
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782930-LTC2751CUHF-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2751
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2751CUHF-14#TRPBF CAD Model

Description

The LTC2751CUHF-14#TRPBF is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Linear Technology for precision applications requiring accurate and stable analog output. This component is well-suited for advanced industrial, automotive, and communication systems where reliability and precision are paramount.

Key Features:

  • Resolution: The LTC2751CUHF-14#TRPBF offers a fine 14-bit resolution, ensuring detailed and precise analog output suitable for demanding applications.
  • Output Range: This DAC provides a flexible output range that can be programmed to several industry-standard voltage spans, accommodating diverse system requirements.
  • Interface: It features a user-friendly serial interface that simplifies the connection to microcontrollers and digital systems, enhancing ease of use and integration.
  • Package: Housed in a compact QFN package, the LTC2751CUHF-14#TRPBF minimizes board space and is ideal for space-constrained applications.
  • Temperature Range: With an extended industrial temperature range, this DAC operates reliably across various environmental conditions.

Performance Advantages:

The LTC2751CUHF-14#TRPBF excels in performance with its high precision and low noise characteristics. The DAC's monotonic output ensures consistent and predictable behavior across the entire operating range, which is crucial for sensitive applications. Additionally, the fast settling time allows for quick response to changes in input data, making it suitable for dynamic systems that require rapid updates to the analog output.

Applications:

This DAC is versatile and can be used in a variety of applications. It is particularly useful in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control and Industrial Automation
  • Automotive Systems
  • Telecommunications Equipment

Part Number Explanation:

The part number LTC2751CUHF-14#TRPBF is composed of several sections that identify the product specifications:

  • LTC - Manufacturer's prefix for Linear Technology
  • 2751 - Product family and model number
  • C - Package type, in this case, a QFN (Quad Flat No-leads)
  • UHF - Package code for the specific QFN package
  • -14 - Denotes the resolution of the DAC, 14 bits
  • #TRPBF - Designation for tape and reel packaging with lead-free terminals

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess