EN
  • EN
  • DE

LTC2668CUJ-12#PBF

Part No LTC2668CUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 16CH 40QFN / DAC 16-CH 12-bit 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 12
Number of D/A Converters 16
Settling Time 15.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±4.5 V ~ 15.75 V
Voltage - Supply, Digital 1.71 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.05
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782923-LTC2668CUJ-12#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2666
Introduction Date June 03, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2668CUJ-12#PBF CAD Model

Description

LTC2668CUJ-12#PBF Digital-to-Analog Converter

The LTC2668CUJ-12#PBF is a high-precision, 16-channel, 12-bit digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, which is known for its industry-leading solutions in the analog and mixed-signal semiconductor space. This product is a part of Linear Technology's extensive DAC portfolio and offers robust features that make it suitable for a wide range of applications, including automated test equipment, process control, and industrial automation systems.

Each of the 16 DAC channels in the LTC2668CUJ-12#PBF can be independently programmed via a serial peripheral interface (SPI), which provides flexibility and ease of use for system designers. The device operates with a supply voltage range of 2.7V to 5.5V, making it versatile for various power environments. The DAC outputs are buffered and can produce a 0V to Vref output span with a 1LSB INL (Integral Non-Linearity) performance, ensuring accurate and stable analog outputs.

The LTC2668CUJ-12#PBF comes in a compact 40-lead QFN package, which is suitable for space-constrained applications. The package is designed to minimize the footprint on the PCB, while still providing excellent thermal performance and ease of handling during the manufacturing process.

Key features of the LTC2668CUJ-12#PBF include:

  • 16 independent DAC channels
  • 12-bit resolution
  • SoftSpan™ multiple output ranges: 0V to 5V, 0V to 10V, ±5V, ±10V, and -2.5V to 7.5V
  • Guaranteed 16-bit monotonicity
  • Integrated precision reference with low drift
  • Channel-to-channel isolation
  • Robust SPI interface with daisy-chain capability
  • Power-on reset to zero-scale/mid-scale
  • Thermal shutdown protection

With its high channel count and precision, the LTC2668CUJ-12#PBF is particularly well-suited for scenarios where multiple voltage levels need to be accurately controlled and where space is at a premium. Its robust design and integrated features make it a reliable choice for demanding applications that require high performance and long-term stability.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7133 $103.7133
2+ $100.3677 $200.7354
3+ $97.0221 $291.0663
4+ $86.9853 $347.9412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess