EN
  • EN
  • DE

LTC2656CIUFD-L16#PBF

Part No LTC2656CIUFD-L16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 16BIT SPI OCT 12LSB 20-QFN / DAC 8-CH 16-bit Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 8
Settling Time 8.9μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±6, ±0.3
Operating Temperature Range -40°C ~ 85°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 782903-LTC2656CIUFD-L16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2656-16
Introduction Date June 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2656CIUFD-L16#PBF CAD Model

Description

Product Overview: LTC2656CIUFD-L16#PBF

The LTC2656CIUFD-L16#PBF is a high-precision, 16-channel, 16-bit digital-to-analog converter (DAC) component designed and manufactured by Linear Technology. This robust DAC is an ideal choice for advanced industrial, automotive, and communication systems where multiple DAC channels and high-resolution outputs are required.

Key Features

  • Resolution: The LTC2656CIUFD-L16#PBF offers a high-resolution 16-bit output, providing precise control and accurate signal representation for demanding applications.
  • Channel Count: With its 16 independent DAC channels, this product is well-suited for scenarios where multiple analog outputs are necessary, such as in complex control systems or signal generation tasks.
  • Integrated Precision: The device features integrated reference with high accuracy, ensuring stable and consistent performance over a wide range of environmental conditions.
  • Interface: It supports a flexible SPI/Microwire compatible serial interface, enabling easy integration with a variety of microcontrollers and digital systems.
  • Package: Housed in a compact QFN-38 package, the LTC2656CIUFD-L16#PBF is designed for space-constrained applications while still providing excellent thermal performance.
  • Temperature Range: This DAC operates over the industrial temperature range, making it suitable for use in environments with challenging temperature conditions.

Applications

The versatile nature of the LTC2656CIUFD-L16#PBF makes it a perfect fit for a wide array of applications such as:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Medical Equipment
  • Telecommunications

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2656CIUFD-L16#PBF is no exception. It is designed to meet stringent specifications, ensuring reliable operation in critical systems. The product is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

In summary, the LTC2656CIUFD-L16#PBF from Linear Technology is a highly capable multi-channel DAC that offers exceptional accuracy and stability, making it an excellent choice for sophisticated electronic systems requiring multiple high-resolution analog outputs.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess