EN
  • EN
  • DE

LTC2654BIUF-L16#TRPBF

Part No LTC2654BIUF-L16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 20QFN / DAC 4-CH 16-bit Automotive 20-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Number of D/A Converters 4
Settling Time 8.9μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.3
Operating Temperature Range -40°C ~ 85°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 782888-LTC2654BIUF-L16#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2654
Introduction Date March 05, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2654BIUF-L16#TRPBF CAD Model

Description

The LTC2654BIUF-L16#TRPBF is a high-precision, quad 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver exceptional performance and accuracy for demanding applications. This integrated circuit (IC) is part of Linear Technology's family of octal and quad DACs, which are renowned for their ease of use and robust feature set.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine-grain control over the analog output.
  • Channels: It features four independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Output Range: The LTC2654BIUF-L16#TRPBF offers a flexible output range, including selectable internal references that can set the output to 2.5V, 2.048V, or 4.096V full-scale ranges.
  • Integrated Reference: An integrated precision reference with low drift ensures stable performance over a wide range of temperatures and operating conditions.
  • Power-On Reset: Each DAC output powers up at zero scale or mid-scale, which can be user-selected, ensuring predictable behavior on system power-up.
  • Interface: A SPI/Microwire-compatible serial interface enables easy communication with a wide range of microcontrollers and digital systems.
  • Accuracy: Excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications ensure accurate and consistent performance.
  • Temperature Range: The device operates over the industrial temperature range of −40°C to 125°C, suitable for harsh environments.

Applications

The LTC2654BIUF-L16#TRPBF is an ideal solution for a variety of applications that require high precision and multiple DAC channels. These include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is committed to high standards of quality and reliability, and the LTC2654BIUF-L16#TRPBF is no exception. It is available in a 20-lead QFN package and is RoHS compliant. The part number TRPBF suffix indicates tape and reel packaging, ensuring compatibility with automated manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess