The T520D227DM010ATE025 is a surface-mount solid electrolytic capacitor from KEMET's T520 series, specifically engineered for applications where high capacitance, low ESR (Equivalent Series Resistance), and dependable performance are crucial. The capacitor utilizes a polymer cathode technology, providing notable advantages compared to traditional MnO2 capacitors, particularly in terms of ESR and surge current handling capabilities.
Applications
- Power management systems
- DC-DC converters
- Filtering and decoupling circuits
- Solid-state drives (SSDs)
- Industrial control systems
Features
- Polymer cathode construction
- Surface mount technology (SMT)
- Low ESR for enhanced efficiency
- High capacitance stability over temperature and voltage
- Compliant with RoHS standards
Benefits
- Improved power efficiency due to reduced energy losses from low ESR
- Increased reliability and longevity due to the robust polymer cathode
- Space-saving design enabled by high volumetric efficiency
- Stable performance in demanding conditions, minimizing variations
- Environmentally friendly, adhering to RoHS requirements
Additional Details
The T520D227DM010ATE025 features a capacitance of 220 uF (microfarads), a voltage rating of 10V (Volts) DC, and an ESR of 25 mOhms. It is housed in a standard 7343-31 case size (D case). Its operating temperature range is typically from -55°C to +105°C. The termination is typically finished with matte tin. The implementation of polymer electrolytic technology ensures a non-catastrophic failure mode, usually characterized by a gradual increase in leakage current, improving overall system safety. The capacitor demonstrates excellent capacitance retention at higher frequencies and stable performance under varying temperature and voltage conditions. This makes it a suitable choice for high-performance and mission-critical applications.