EN
  • EN
  • DE

LTC2637IMS-HZ10#PBF

Part No LTC2637IMS-HZ10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT SER 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 8
Settling Time 4.3μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-MSOP
Win Source Part Number 1061916-LTC2637IMS-HZ10#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2637IMS-HZ10#PBF CAD Model

Description

LTC2637IMS-HZ10#PBF Product Overview

The LTC2637IMS-HZ10#PBF is a high-precision digital-to-analog converter (DAC) component manufactured by Linear Technology, which is now part of Analog Devices. This product is designed to cater to a wide range of applications that require accurate digital to analog conversion, such as industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Resolution: The LTC2637IMS-HZ10#PBF boasts a 10-bit resolution, providing fine granularity for analog output signals.
  • Multiple Output Ranges: This DAC offers various programmable output ranges, including unipolar and bipolar options, to accommodate different application requirements.
  • Integrated Precision Reference: It comes with an integrated, high-precision reference voltage, which ensures stable and accurate output levels over time and temperature variations.
  • Serial Interface: Communication with the device is facilitated through a SPI-compatible serial interface, making it easy to integrate into digital systems.
  • Power Efficiency: The device operates with a low supply voltage and features a power-down mode, which helps in reducing power consumption when the DAC is not in active use.
  • Compact Package: Housed in a compact MSOP-16 package, the LTC2637IMS-HZ10#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the LTC2637IMS-HZ10#PBF allows it to be used in a diverse set of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Automated calibration systems
  • Battery-powered devices
  • Digital gain and offset adjustment
  • Portable instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2637IMS-HZ10#PBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in even the most demanding environments. The product is available in a lead-free finish, adhering to environmental standards and regulations.

In summary, the LTC2637IMS-HZ10#PBF from Linear Technology is a sophisticated, high-precision DAC that offers excellent performance and flexibility for a wide array of applications where accurate analog signal generation is critical.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess