EN
  • EN
  • DE

LTC2633CTS8-HI10#TRPBF

Part No LTC2633CTS8-HI10#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DL SPI I2C TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 1061842-LTC2633CTS8-HI10#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-HI10#TRPBF CAD Model

Description

LTC2633CTS8-HI10#TRPBF: A Compact, High-Precision DAC from Linear Technology

The LTC2633CTS8-HI10#TRPBF is a high-precision, dual 10-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed to deliver accuracy and stability in a compact package. This particular model is part of Linear Technology's LTC2633 series, which is known for its low-power operation and ease of use. The LTC2633CTS8-HI10#TRPBF is an ideal choice for applications that require precise analog output with minimal power consumption.

Encased in a tiny TSOT-23 package, this DAC is perfect for space-constrained applications. The device operates from a 2.7V to 5.5V supply, making it versatile for various power environments. The LTC2633CTS8-HI10#TRPBF features an integrated, high-accuracy reference with a 10ppm/°C max temperature coefficient, ensuring reliable performance over a wide temperature range.

One of the standout features of this product is its I²C interface, which enables easy communication with microcontrollers and processors. The DAC also includes a Power-On Reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is particularly useful in systems where a predictable startup condition is critical.

The LTC2633CTS8-HI10#TRPBF offers guaranteed monotonic performance over the entire operating temperature range, which is essential for applications where a smooth and consistent analog output is required. The device also includes a Double-Buffered I²C Compatible Serial Interface, which allows for simultaneous updates of multiple DACs in a system, enhancing the synchronization of analog outputs.

Applications for the LTC2633CTS8-HI10#TRPBF are diverse and include precision control systems, data acquisition systems, battery-powered instruments, and digital gain and offset adjustment. Its compact size, precision, and low-power operation make it an excellent choice for portable and remote sensing applications as well.

Overall, the LTC2633CTS8-HI10#TRPBF DAC from Linear Technology is a robust, high-performance solution for designers looking to add precise analog control to their digital systems, without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess