EN
  • EN
  • DE

MAX14576CVB+T

Part No MAX14576CVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Mfr Maxim Integrated
Series -
Package Tape & Reel (TR)
Applications USB, Peripherals
Current - Supply 150µA
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-XFQFN
Supplier Device Package 10-UTQFN (1.6x2.1)
Base Product Number MAX14576
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382740-MAX14576CVB+T
Ultra Librarian 3D Model Ultra Librarian MAX14576CVB+T CAD Model

Description

The MAX14576CVB+T is a versatile and innovative solution from Maxim Integrated, designed to enhance the functionality and performance of your USB applications. This advanced accessory detector and battery charger provides a compact and efficient integration for portable devices such as smartphones, tablets, and other USB-enabled electronics.

Key Features

  • Accessory Detection: The MAX14576CVB+T features an integrated accessory detector that supports identification of various USB accessories, including standard chargers, docking stations, and audio accessories. This allows for seamless interaction and compatibility with a wide range of peripherals.
  • Battery Charging: With its sophisticated battery charging capabilities, this IC supports a programmable current up to 1.5A, ensuring fast and efficient charging for Li+ batteries. It adheres to USB Battery Charging Specification 1.2, providing safe and reliable charging.
  • Automatic Input Selection: The device intelligently selects between USB and AC adapter power sources, optimizing power management and prolonging battery life.
  • Enhanced Safety Features: The MAX14576CVB+T includes overvoltage protection (OVP), ensuring that the device and the connected battery are safeguarded against voltage spikes. Additionally, it offers thermal regulation to prevent overheating during operation.
  • Compact Size: Available in a small 20-bump, 2.15mm x 2.15mm WLP package, the MAX14576CVB+T saves valuable board space, making it ideal for space-constrained applications.

Applications

The MAX14576CVB+T is suitable for a variety of applications, particularly where efficient charging and USB accessory detection are critical. It is an excellent choice for:

  • Portable Media Players
  • Smartphones and Tablets
  • Handheld Gaming Devices
  • Bluetooth Accessories
  • Other USB-Powered Gadgets

Conclusion

Maxim Integrated's MAX14576CVB+T stands out as a comprehensive solution for USB accessory detection and battery charging. Its compact design, combined with advanced features, makes it an ideal choice for manufacturers looking to enhance the performance and user experience of their portable devices.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess