EN
  • EN
  • DE

LTC2632ACTS8-LI12#TRMPBF

Part No LTC2632ACTS8-LI12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SPI/SRL TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 072539-LTC2632ACTS8-LI12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2632ACTS8-LI12#TRMPBF CAD Model

Description

LTC2632ACTS8-LI12#TRMPBF - 12-Bit DAC from Linear Technology

The LTC2632ACTS8-LI12#TRMPBF is a high-precision 12-bit Digital-to-Analog Converter (DAC) component manufactured by Linear Technology, a brand of Analog Devices. This DAC is part of a family of dual-channel, 12-, 10-, and 8-bit voltage-output DACs with integrated, high-accuracy and low-drift reference in a tiny TSOT-23 package.

With its small form factor and high precision, the LTC2632ACTS8-LI12#TRMPBF is ideally suited for advanced and compact applications requiring accurate digital control over analog outputs. It operates from a single 2.7V to 5.5V supply and offers a full-scale output voltage range that is set by the reference input voltage and is maintained over temperature.

This DAC features a precision internal reference, which is 10ppm/°C typical, ensuring a stable output over a wide temperature range, making it a reliable choice for high-performance industrial, automotive, and consumer applications where temperature variations cannot be controlled.

The LTC2632ACTS8-LI12#TRMPBF offers a versatile SPI interface that allows for high-speed serial communication with microcontrollers or microprocessors. The interface is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, which makes it easy to integrate into a variety of digital systems.

For ease of use, the LTC2632ACTS8-LI12#TRMPBF includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is crucial for applications that require a predictable start-up state.

Additional features include a double-buffered data input, which allows for simultaneous updates of multiple DACs in a system, and a software-selectable power-down mode that reduces current consumption to 0.1µA for power-sensitive applications.

The robust design and high integration level of the LTC2632ACTS8-LI12#TRMPBF make it an excellent choice for system designers looking to reduce board space while maintaining high-precision analog control. Its reliability and performance are backed by Linear Technology's reputation for high-quality, durable components that operate under a wide range of conditions.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess