EN
  • EN
  • DE

LTC2631CTS8-LM10#TRPBF

Part No LTC2631CTS8-LM10#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT VOUT TSOT23-8 / DAC 1-CH 10-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 3.8μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782787-LTC2631CTS8-LM10#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2631
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2631CTS8-LM10#TRPBF CAD Model

Description

The LTC2631CTS8-LM10#TRPBF is a high-precision digital to analog converter (DAC) component manufactured by Linear Technology, renowned for their innovative and reliable semiconductor products. This particular DAC is part of Linear Technology's LTC2631 series, which offers a range of compact, 10-bit to 16-bit DACs with integrated precision reference voltages.

Key Features

  • Resolution: This DAC provides a 10-bit resolution, which allows for fine-grained analog output levels, suitable for applications requiring precise control of voltage signals.
  • Output Type: It features a rail-to-rail output, which enables the output voltage to swing from ground to the supply voltage level, maximizing the dynamic range available from the power supply.
  • Reference Voltage: The device includes an integrated, high-accuracy reference voltage, ensuring stability and reducing the need for external components.
  • Package: It comes in a compact TSOT-23 package, making it ideal for space-constrained applications.
  • Power Supply: The LTC2631CTS8-LM10#TRPBF operates from a single 2.7V to 5.5V supply, providing flexibility in various operating environments.
  • Interface: Communication with the DAC is achieved through a simple SPI-compatible serial interface, which allows for easy integration with microcontrollers and other digital systems.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh conditions.

Applications

The LTC2631CTS8-LM10#TRPBF is suitable for a wide array of applications where precise digital-to-analog conversion is required. This includes, but is not limited to, industrial control systems, automated test equipment, and portable battery-powered devices. Its compact size and high level of integration make it an excellent choice for space-sensitive applications such as handheld instruments and mobile communications devices.

Quality and Reliability

Linear Technology is committed to providing high-quality products that meet stringent industry standards. The LTC2631CTS8-LM10#TRPBF is manufactured with this commitment in mind, ensuring both quality and reliability for designers and engineers looking to incorporate a dependable DAC into their systems.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess