EN
  • EN
  • DE

LTC2630ISC6-HZ12#TRPBF

Part No LTC2630ISC6-HZ12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.8μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Part Number Series LTC2630
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804453-LTC2630ISC6-HZ12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2630ISC6-HZ12#TRPBF CAD Model

Description

Product Overview: LTC2630ISC6-HZ12#TRPBF

The LTC2630ISC6-HZ12#TRPBF is a high-precision digital-to-analog converter (DAC) designed and manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This product is a part of the LTC2630 family of DACs which are known for their compact form factors and exceptional performance.

With an integrated 12-bit, rail-to-rail DAC in a tiny SC70 package, the LTC2630ISC6-HZ12#TRPBF offers a compact solution for applications where space is at a premium and high resolution is required. This particular model operates with a single 2.7V to 5.5V supply, making it versatile for use in a wide range of systems, including portable and battery-powered devices.

The LTC2630ISC6-HZ12#TRPBF provides a full-scale output of 0V to Vref, with Vref being determined by an external reference voltage. This feature allows designers to customize the full-scale output to fit the needs of their specific application. The DAC also features a high-drive capability and can source or sink up to 5mA, which enables it to directly drive capacitive loads or act as a dynamic reference voltage for other components in the system.

One of the key features of this product is its user-friendly interface. The three-wire SPI serial interface is straightforward to use and compatible with most microcontrollers, making it easy to integrate into a variety of digital systems. Additionally, the LTC2630ISC6-HZ12#TRPBF boasts a power-down feature that reduces the current consumption to 0.1μA, significantly extending battery life in portable applications.

Linear Technology ensures that the LTC2630ISC6-HZ12#TRPBF maintains excellent accuracy and stability over temperature with a maximum INL (Integral Non-Linearity) of ±LSB and DNL (Differential Non-Linearity) of ±0.5 LSB, which guarantees monotonicity. This high level of precision makes it suitable for critical applications such as medical devices, industrial control systems, and precision instrumentation.

In summary, the LTC2630ISC6-HZ12#TRPBF is a highly reliable and precise DAC that offers a compact, power-efficient solution for a wide range of applications. Its ease of use, flexibility, and high performance make it an ideal choice for designers looking to add analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5656 $54.7960
80+ $1.2846 $102.7680
125+ $1.2445 $155.5625
170+ $1.2043 $204.7310
215+ $1.1642 $250.3030
290+ $1.0438 $302.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess