EN
  • EN
  • DE

DG444DY+T

Part No DG444DY+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 140ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4pF, 4pF
Max Leakage Current (IS off) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1033329-DG444DY+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG444DY+T CAD Model

Description

Product Description for DG444DY+T from Maxim Integrated

The DG444DY+T is an improved quad SPST analog switch in a 16-pin NSOIC package. It features low on-resistance matching between channels, making it ideal for applications such as audio signal routing, data acquisition, and instrumentation.

The DG444DY+T has a wide operating voltage range of 5V to 36V, and can switch signals up to 15V. It has a fast switching speed of 250ns, and a low off-leakage current of 1pA.

The DG444DY+T is available in a variety of packaging options, including SOIC-16, TSSOP-16, and QFN-16. It is also RoHS compliant.

Key Features:

  • Low on-resistance matching between channels (max 10Ω)
  • Wide operating voltage range (5V to 36V)
  • Fast switching speed (250ns)
  • Low off-leakage current (1pA)
  • Available in a variety of packaging options (SOIC-16, TSSOP-16, QFN-16)
  • RoHS compliant

Applications:

  • Audio signal routing
  • Data acquisition
  • Instrumentation
  • Test and measurement
  • Industrial automation
  • Automotive

Detailed Description:

The DG444DY+T is a versatile analog switch that can be used in a wide variety of applications. It is ideal for switching audio signals, such as routing between different audio sources or adjusting the gain of an audio signal. It can also be used in data acquisition applications, such as switching between different sensors or selecting different input channels. The DG444DY+T is also well-suited for instrumentation applications, such as switching between different test instruments or calibrating equipment.

The DG444DY+T is easy to use and can be controlled with a simple digital signal. It has a break-before-make switching action, which prevents any crosstalk between channels. The DG444DY+T is also very reliable and has a long operating life.

Here are some specific examples of how the DG444DY+T can be used:

  • In an audio system, the DG444DY+T can be used to route audio signals between different sources, such as a CD player, radio, and MP3 player. It can also be used to adjust the gain of an audio signal, such as the volume of a speaker or the level of a microphone.
  • In a data acquisition system, the DG444DY+T can be used to switch between different sensors, such as a temperature sensor, pressure sensor, and light sensor. It can also be used to select different input channels on a data acquisition board.
  • In an instrumentation system, the DG444DY+T can be used to switch between different test instruments, such as an oscilloscope, signal generator, and multimeter. It can also be used to calibrate equipment, such as setting the zero and gain of a test instrument.

Overall, the DG444DY+T is a versatile and reliable analog switch that can be used in a wide variety of applications. It is ideal for switching audio signals, data signals, and instrumentation signals.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2166 $50.9818
55+ $1.8188 $100.0340
86+ $1.7620 $151.5320
118+ $1.7051 $201.2018
152+ $1.6483 $250.5416
204+ $1.4778 $301.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess