EN
  • EN
  • DE

TPS72301QDBVRQ1

Part No TPS72301QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA Low-Noise, High-PSRR Negative Output Low-Dropout Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -10V
Output Voltage -1.2V
Output Voltage MAX -10V
Voltage Dropout (Maximum) 1.1V @ 250mA
Output Current 200mA
Operating Supply Current 225μA ~ 325μA
PSRR 60dB ~ 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273165-TPS72301QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS72301-Q1
Introduction Date February 21, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS72301QDBVRQ1 CAD Model

Description

TPS72301QDBVRQ1 - Texas Instruments

The TPS72301QDBVRQ1 is a precision, low-dropout voltage regulator from Texas Instruments, specifically designed for automotive and industrial applications requiring a high level of operational reliability and performance. This versatile component is part of TI's expansive range of power management solutions, tailored to meet the rigorous demands of modern electronic systems.

Key Features:

  • Adjustable Output: The device offers an adjustable output range from 1.2V to 10V, which can be set using external resistors, providing design flexibility for various applications.
  • Low Dropout: With a low dropout voltage, this regulator maintains efficient operation even when the supply voltage is close to the output voltage, enhancing system efficiency and battery life in portable applications.
  • High Accuracy: The output voltage is regulated with high accuracy, ensuring stable performance and reliable operation for sensitive electronic circuits.
  • Thermal and Overcurrent Protection: The TPS72301QDBVRQ1 includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system from damage due to excessive heat or current.
  • Low Quiescent Current: The regulator's low quiescent current minimizes standby power consumption, making it suitable for power-sensitive applications.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality standards required for automotive applications, ensuring reliable performance under harsh conditions.

Applications:

The TPS72301QDBVRQ1 is ideal for use in a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Sensor supplies
  • Microcontroller power supplies

With its robust feature set and adherence to automotive-grade standards, the TPS72301QDBVRQ1 from Texas Instruments represents a reliable choice for designers looking to integrate a high-performance voltage regulator into their systems. Its versatility and durability make it well-suited for the varying demands of automotive, industrial, and portable applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1587 $54.0631
30+ $3.4123 $102.3690
46+ $3.3057 $152.0622
63+ $3.1990 $201.5370
81+ $3.0924 $250.4844
109+ $2.7725 $302.2025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess