EN
  • EN
  • DE

LTC2630CSC6-LZ10#TRPBF

Part No LTC2630CSC6-LZ10#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT R-R SC70-6 / DAC 1-CH 10-bit 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 3.9μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 782775-LTC2630CSC6-LZ10#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2630
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2630CSC6-LZ10#TRPBF CAD Model

Description

Product Overview: LTC2630CSC6-LZ10#TRPBF

The LTC2630CSC6-LZ10#TRPBF is a precision Digital-to-Analog Converter (DAC) component from Linear Technology, designed to provide a compact and efficient solution for digital-to-analog conversion needs in a wide range of applications. This product features a 10-bit resolution, offering fine granularity and precise control over the analog output. The LTC2630 is part of a family of DACs that vary in resolution and output options, making it a versatile choice for designers.

This particular model of the LTC2630 DAC comes in a small 6-lead SC70 package, which is ideal for space-constrained applications. The tiny footprint of the component does not compromise its performance, ensuring that it can be integrated into the most size-sensitive designs without sacrificing quality or functionality.

One of the key features of the LTC2630CSC6-LZ10#TRPBF is its integrated reference with 10ppm/°C max temperature coefficient. This built-in reference simplifies the design process by reducing the number of external components required, thus saving space and cost. The DAC operates from a single 2.7V to 5.5V supply, providing flexibility in terms of power supply design and compatibility with various system voltages.

The device offers a Rail-to-Rail output buffer, which allows the output to swing from 0V to the supply voltage, giving the maximum dynamic range. This is particularly important in systems where the full scale of the analog input range needs to be utilized. The LTC2630 also features a power-on reset circuit, which ensures that the DAC output powers up to zero-scale or mid-scale and remains there until a valid write takes place. This feature is crucial in systems where a predictable startup condition is necessary.

Communication with the LTC2630CSC6-LZ10#TRPBF is achieved through a 3-wire SPI-compatible serial interface, which is used to send data and configuration commands to the DAC. This interface is designed to be simple and easy to use while supporting high-speed data transfers, making the DAC suitable for both slow and fast updating applications.

In summary, the LTC2630CSC6-LZ10#TRPBF from Linear Technology is a high-performance, compact, and easy-to-use DAC solution that is well-suited for a variety of applications requiring precise digital-to-analog conversion.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2594 $50.3760
100+ $1.0334 $103.3400
150+ $1.0011 $150.1650
210+ $0.9688 $203.4480
270+ $0.9365 $252.8550
360+ $0.8396 $302.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess