EN
  • EN
  • DE

LTC2630AISC6-LZ12#TRMPBF

Part No LTC2630AISC6-LZ12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6 / DAC 1-CH 12-bit 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 782773-LTC2630AISC6-LZ12#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2630
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2630AISC6-LZ12#TRMPBF CAD Model

Description

The LTC2630AISC6-LZ12#TRMPBF is a high-precision digital to analog converter (DAC) component from Linear Technology, designed to deliver reliable performance for a wide range of applications requiring digital-to-analog signal conversion. This particular model is part of the LTC2630 series, which is known for its compact size, low power consumption, and high accuracy.

Key Features

  • Resolution: This DAC offers a 12-bit resolution, providing fine granularity for analog signal generation, which is essential for applications requiring precise control and signal representation.
  • Output Type: The device features a rail-to-rail output that can swing from 0 V to the reference voltage, giving it a wide dynamic range for various applications.
  • Reference Voltage: An integrated precision reference voltage ensures stability and accuracy of the output signal.
  • Package: It is housed in a compact SC-70 package, which is highly advantageous for space-constrained applications.
  • Power Efficiency: The LTC2630AISC6-LZ12#TRMPBF operates with a single 2.7V to 5.5V supply, making it suitable for low-power operations and battery-powered devices.
  • Interface: A simple SPI interface is used for communication, which allows for easy integration with microcontrollers and other digital systems.
  • Temperature Range: This component is designed to operate over an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The LTC2630AISC6-LZ12#TRMPBF is versatile and can be used in numerous applications, including:

  • Portable instrumentation
  • Process control and automation
  • Data acquisition systems
  • Medical equipment
  • Automotive systems

With its high level of integration and performance, the LTC2630AISC6-LZ12#TRMPBF is an excellent choice for designers looking to implement a DAC with minimal external components and a simplified design process. Linear Technology's commitment to quality ensures that this product will deliver consistent performance for the most demanding of applications.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5195 $52.1560
19+ $5.3494 $101.6386
29+ $5.1822 $150.2838
40+ $5.0150 $200.6000
52+ $4.8479 $252.0908
70+ $4.3464 $304.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess