EN
  • EN
  • DE

LTC2630ACSC6-LZ12#TRMPBF

Part No LTC2630ACSC6-LZ12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6 / DAC 1-CH 12-bit 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 4.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 782772-LTC2630ACSC6-LZ12#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2630
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-LZ12#TRMPBF CAD Model

Description

LTC2630ACSC6-LZ12#TRMPBF: 12-Bit DAC from Linear Technology

The LTC2630ACSC6-LZ12#TRMPBF is a high precision 12-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed to deliver performance and reliability for a wide range of applications. This particular model is part of the LTC2630 family of DACs, which are known for their compact size, low power consumption, and ease of use.

One of the standout features of the LTC2630ACSC6-LZ12#TRMPBF is its integrated precision reference. The reference is 10ppm/°C max, providing a stable and accurate output over a wide temperature range. This makes the DAC an excellent choice for applications that require consistent performance despite changes in the environment.

The device comes in a tiny SC70-6 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering a rail-to-rail output that can swing from 0V to VCC. This flexibility allows it to be used in a variety of systems without the need for additional level shifting circuitry.

Communication with the LTC2630ACSC6-LZ12#TRMPBF is achieved through a simple SPI/Microwire-compatible 3-wire serial interface, which is compatible with most microcontrollers and digital systems. This interface supports high-speed data transfer, which is critical for applications that require rapid updates to the analog output.

Power consumption is another key consideration in modern electronics, and the LTC2630ACSC6-LZ12#TRMPBF addresses this with its low power operation. It features a shutdown mode that reduces the supply current to less than 1μA, making it suitable for battery-powered and power-sensitive applications.

Overall, the LTC2630ACSC6-LZ12#TRMPBF is a versatile and reliable DAC solution that offers excellent accuracy, low power consumption, and ease of integration. Whether it is being used in industrial control systems, portable devices, or any other precision analog output requirement, this DAC from Linear Technology stands out for its performance and compact footprint.

For engineers and designers looking for a high-quality DAC that balances performance with practical considerations like power and space, the LTC2630ACSC6-LZ12#TRMPBF is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9287 $57.8610
65+ $1.5825 $102.8625
100+ $1.5331 $153.3100
135+ $1.4836 $200.2860
175+ $1.4342 $250.9850
235+ $1.2858 $302.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess