EN
  • EN
  • DE

LTC2616IDD-1#PBF

Part No LTC2616IDD-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT I2C V-OUT 10-DFN / DAC 1-CH 14-bit Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 9μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782750-LTC2616IDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2616
Introduction Date December 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2616IDD-1#PBF CAD Model

Description

The LTC2616IDD-1#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage outputs with a compact form factor. This component is a part of a family of pin-compatible DACs, including models with different resolutions, allowing for flexibility and scalability within your design.

Key Features

  • Resolution: 16-bit
  • Channels: Single-channel output
  • Output Range: Selectable between two unipolar ranges (0V to 5V, 0V to 10V) and a bipolar range (±10V)
  • Interface: SPI-compatible serial interface
  • Package: 10-lead DFN (3mm × 3mm)
  • Supply Voltage: Operates from a single 2.7V to 5.5V supply
  • Settling Time: Fast settling time of 7μs to ±1 LSB ensures quick response to command inputs
  • Accuracy: Integral nonlinearity of ±1 LSB max over temperature
  • Temperature Range: Industrial temperature range (−40°C to +85°C)
  • Power-On Reset: DACs power up to zero-scale or midscale, ensuring a predictable start-up state

Applications

The LTC2616IDD-1#PBF is suitable for a wide range of applications that require high precision and low power consumption. It is ideal for use in automatic test equipment, digital calibration, data acquisition systems, battery-powered devices, and industrial control systems.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2616IDD-1#PBF is no exception. It is manufactured with a robust design to ensure high reliability and performance under varying conditions and applications. The DAC's long-term stability and low noise characteristics make it a dependable choice for critical applications where accuracy is paramount.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7310 $66.9240
9+ $13.7281 $123.5529
14+ $13.2991 $186.1874
18+ $12.8701 $231.6618
24+ $12.4411 $298.5864
32+ $11.1541 $356.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess