EN
  • EN
  • DE

LTC2605IGN-1#PBF

Part No LTC2605IGN-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT OCT I2C 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 8
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±18, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 141127-LTC2605IGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2605IGN-1#PBF CAD Model

Description

LTC2605IGN-1#PBF: A High-Precision DAC from Linear Technology

The LTC2605IGN-1#PBF is a cutting-edge digital-to-analog converter (DAC) from Linear Technology, designed to meet the rigorous demands of precision control applications. This 16-bit DAC comes in a compact 16-lead SSOP package, making it an ideal choice for space-constrained applications where accuracy and performance cannot be compromised.

Key Features and Benefits:

  • High Resolution: With its 16-bit resolution, the LTC2605 provides fine-grain control, allowing for precise adjustments in applications such as automated test equipment, data acquisition systems, and industrial process control.
  • Integrated Precision Reference: The onboard precision reference ensures stability and reduces the need for external components, simplifying design and saving board space.
  • Flexible Power Supply: The LTC2605 operates from a single 2.7V to 5.5V supply, accommodating a wide range of power environments and making it versatile for various system designs.
  • Low Glitch Impulse: The device boasts a low-glitch impulse, which minimizes the voltage disturbance during output transitions, thereby reducing noise and potential errors in sensitive applications.
  • Easy Interface: The LTC2605 features a simple SPI/MICROWIRE compatible 3-wire serial interface, facilitating easy communication with microcontrollers or digital systems without the need for complex programming.

Applications:

The LTC2605IGN-1#PBF is designed for a multitude of applications where precision and ease of integration are paramount. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Process Control
  • Precision Instrumentation
  • Programmable Voltage and Current Sources

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC2605IGN-1#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure high performance and reliability across a wide range of operating conditions.

In summary, the LTC2605IGN-1#PBF from Linear Technology is a sophisticated, high-resolution DAC that offers designers a blend of precision, flexibility, and ease of use, making it an excellent choice for a broad array of precision analog applications.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess