The LTC2498IUHF#PBF is a high-precision, 24-bit No Latency ΔΣ™ ADC (Analog-to-Digital Converter) with Easy Drive technology and a flexible I²C digital interface. Manufactured by Linear Technology, this ADC component is designed for sophisticated data acquisition systems where accuracy, speed, and ease of integration are key requirements.
Key Features
- Resolution: The LTC2498 offers 24-bit resolution, enabling precise digital representation of analog signals.
- Easy Drive Technology: The ADC's Easy Drive technology reduces the need for external buffering, simplifying the design and reducing power consumption.
- No Latency ΔΣ™: The No Latency ΔΣ™ feature ensures that there is no pipeline delay, which is critical for control loop applications.
- Digital Interface: The I²C interface allows for easy communication with microcontrollers and processors, supporting both 100kHz and 400kHz data transfer rates.
- Multiple Input Channels: It includes 8 differential or 16 single-ended input channels, offering flexibility for various sensor measurements.
- Internal Temperature Sensor: An onboard temperature sensor allows for temperature monitoring and compensation within the system.
- Wide Input Range: The LTC2498 can handle input signals up to the supply rail, providing a wide dynamic range for measurement.
- Package: The device comes in a compact 38-lead QFN (5mm x 7mm) package, suitable for space-constrained applications.
Applications
The LTC2498IUHF#PBF is ideal for a variety of applications, including:
- Industrial process control
- Temperature measurement systems
- Medical instrumentation
- Automated test equipment
- Data acquisition systems
Reliability and Quality
Linear Technology ensures that its products meet high standards of quality and reliability. The LTC2498IUHF#PBF ADC is no exception, providing accurate and consistent performance for critical applications where data integrity is paramount.